EN
  • EN
  • DE

SN74LVCH162244ADGG

Part No SN74LVCH162244ADGG
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUFFER/LINE DRIVER 16-CH NON-INV / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Package Bulk
Product Status Active
Base Product Number 74LVCH162244
Standard Package 544 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 756771-SN74LVCH162244ADGG
Ultra Librarian 3D Model Ultra Librarian SN74LVCH162244ADGG CAD Model

Description

SN74LVCH162244ADGG: 16-Bit Buffer/Driver with 3-State Outputs

The SN74LVCH162244ADGG is a high-performance, 16-bit buffer and line driver designed by Texas Instruments (TI) to provide high-speed, low-power operation with 5V-tolerant inputs. This device is part of TI's advanced CMOS technology family and is particularly suited for driving bus lines or buffer memory address registers with its bidirectional data flow and 3-state outputs.

Key Features:

  • Operating Voltage: The device operates at a nominal voltage of 3.3V, which is compatible with 5V systems, allowing for easy integration in mixed-voltage environments.
  • High-Speed Performance: With a typical tPD of 3.3 ns (max) at 3.3V, the SN74LVCH162244ADGG ensures rapid data transfer, making it ideal for high-speed data processing applications.
  • Low Power Consumption: It features a low ICC of 20 μA max, which reduces power consumption and extends battery life in portable applications.
  • Bus-Hold Data Inputs: The device eliminates the need for external pull-up/pull-down resistors, simplifying circuit design and saving board space.
  • 3-State Outputs: The outputs can be put in a high-impedance state, allowing for use in multiplexed data bus applications without bus contention.
  • Output Drive Capability: These buffers/drivers can drive up +/-24 mA at 3.3V, providing sufficient current to drive heavier loads with ease.
  • Package: The SN74LVCH162244ADGG is offered in a TSSOP (Thin Shrink Small Outline Package) with 48 pins, which is advantageous for space-constrained applications.

Applications:

The SN74LVCH162244ADGG is versatile and can be used in a wide range of applications, including:

  • Memory address driving in servers and workstations
  • Bus transceiver operations in networking equipment
  • Signal buffering in telecommunications infrastructure
  • Interface translation in mixed-voltage systems

With its robust design and advanced features, the SN74LVCH162244ADGG from Texas Instruments stands out as a reliable and efficient solution for high-speed digital interfacing needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1633 $52.3485
105+ $0.9546 $100.2330
165+ $0.9247 $152.5755
225+ $0.8949 $201.3525
290+ $0.8651 $250.8790
390+ $0.7756 $302.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess