EN
  • EN
  • DE

SN74LVCC3245ADWG4

Part No SN74LVCC3245ADWG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Octal Bus Transceiver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVCC
Packaging Tube
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 2.3V ~ 3.6V
Voltage - VCCB 3V ~ 5.5V
Output Type Tri-State, Non-Inverted
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 1255784-SN74LVCC3245ADWG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVCC3245
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVCC3245ADWG4 CAD Model

Description

SN74LVCC3245ADWG4 Octal Bus Transceiver by Texas Instruments

The SN74LVCC3245ADWG4 is a high-performance, octal bus transceiver from Texas Instruments, designed with the purpose of facilitating bidirectional communication between two buses. This integrated circuit is part of the LVCC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features:

  • Dual-Supply Voltage Ranges: This transceiver operates at 2.7V to 3.6V on the A side and 2.7V to 5.5V on the B side, allowing for seamless communication between different logic levels.
  • High-Speed Data Transfer: With a maximum data transfer rate of up to 240 Mbps, the SN74LVCC3245ADWG4 is optimized for high-speed data transmission, making it ideal for computing and telecommunication applications.
  • Direction Control: The direction of data flow is determined by the DIR input, while the OE (Output Enable) input can disable the outputs to allow for passive bus management.
  • Bus-Pin Protection: The device features overvoltage-tolerant inputs and outputs that ensure protection against voltage spikes, thus enhancing its reliability in various operating conditions.
  • Low Power Consumption: It has a low quiescent current, which contributes to reduced power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to operate within a temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Applications:

The SN74LVCC3245ADWG4 is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Computing systems
  • Data centers
  • Networking equipment
  • Industrial control systems

Package and Quality:

This transceiver comes in a 24-pin SOIC (DW) package, providing a compact footprint for space-constrained applications. Texas Instruments is committed to high-quality manufacturing standards, ensuring that this product meets rigorous industry specifications for performance and reliability.

With its robust feature set and dependable operation, the SN74LVCC3245ADWG4 is a smart choice for designers looking to bridge the gap between different voltage domains while maintaining signal integrity and operational efficiency.

You May Also Be Interested in

NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $0.7541
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1900 $53.5500
90+ $1.1147 $100.3230
140+ $1.0771 $150.7940
200+ $1.0018 $200.3600
260+ $0.9641 $250.6660
325+ $0.9264 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,560 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess