Product Overview: SN74LVC86D – Texas Instruments
The SN74LVC86D is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed to operate from a supply voltage ranging from 2.7V to 3.6V. This device is optimized for use in both 3.3V and 2.5V systems, making it ideal for interfacing with a wide range of digital components. It belongs to the 74LVC family, which is known for its low-voltage operation and low-power consumption.
The SN74LVC86D is characterized by its significant drive capability and balanced propagation delays. This makes it suitable for high-speed signal processing applications where precise timing is critical. The inputs can tolerate voltages up to 5.5V, allowing for direct interfacing with higher-voltage components without the need for level-shifting circuits.
One of the key features of the SN74LVC86D is its ability to support mixed-mode signal operation. This means that it can handle both 3.3V and 5V signals without any performance degradation, offering great flexibility in mixed-voltage systems. The device also includes input hysteresis, which provides increased noise immunity and prevents spurious outputs due to small noise disturbances.
For design and assembly convenience, the SN74LVC86D comes in a standard SOIC-14 package, which is widely used in the industry and compatible with most PCB design and manufacturing processes. The device is also available in tape and reel packaging, facilitating automated assembly for high-volume production.
Overall, the SN74LVC86D from Texas Instruments is a reliable and versatile logic gate that meets the needs of modern electronic systems. Its low-power operation, robust performance, and ease of integration make it an excellent choice for designers looking to create efficient and compact digital circuits.
Key Features:
- Operating Voltage Range: 2.7V to 3.6V
- High Drive Capability
- Input Voltage Tolerance: Up to 5.5V
- Mixed-Mode Signal Operation
- Input Hysteresis for Noise Immunity
- Standard SOIC-14 Package
- Available in Tape and Reel for Automated Assembly