Product Overview: SN74LVC841APWRG4
The SN74LVC841APWRG4 is a high-performance, 10-bit bus transceiver from Texas Instruments, designed with the precision and reliability expected from a leading semiconductor manufacturer. This integrated circuit (IC) is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Interface Type: The SN74LVC841APWRG4 operates as a bus transceiver, facilitating bidirectional communication between data buses.
- Logic Family: LVC - This family is characterized by its low-voltage operation and is suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.
- Output Type: 3-State - The outputs can be put into a high-impedance state, allowing for multiple devices to share a common data bus without interference.
- Number of Circuits: The IC contains 10 independent circuits, which can be used to transfer data to or from a 10-bit wide data bus.
- Supply Voltage Range: 2.7V to 3.6V - This range allows for low-voltage operation, making it suitable for battery-operated and power-sensitive applications.
- Maximum Operating Temperature: The device can operate at temperatures up to 85°C, ensuring reliable performance in various environments.
- Mounting Type: Surface Mount - The SN74LVC841APWRG4 comes in a TSSOP package, ideal for space-saving PCB designs.
- Package / Case: The device is housed in a 24-TSSOP (0.173", 4.40mm Width) package, providing a compact footprint.
Applications
The SN74LVC841APWRG4 is versatile and can be used in a wide range of applications, including:
- Communication systems
- Servers
- Data storage
- Industrial control systems
- Networking equipment
With its robust design and advanced features, the SN74LVC841APWRG4 is an excellent choice for designers looking to implement efficient data transfer in their digital systems. Its ability to interface with different voltage levels and its low-power consumption make it a highly adaptable solution for modern electronic applications.