SN74LVC841ADGVR by Texas Instruments
The SN74LVC841ADGVR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide range of digital applications. This particular device belongs to the 74LVC family, which is characterized by low-voltage CMOS logic integrated circuits, and is designed for optimal performance in 3.3V systems.
Key Features:
- Logic Type: 10-Bit Transparent D-Type Latch with 3-State Outputs
- Supply Voltage: Operates from 1.65 V to 3.6 V, making it suitable for low-voltage applications and compatible with TTL levels.
- IC Package Type: Supplied in a TVSOP (Thin Shrink Small Outline Package) with 24 pins, under the part number suffix 'DGVR'.
- Output Capability: Can drive up to 24 mA at the output, providing good signal strength for connected devices.
- Speed: Fast propagation delays and output transition times, ensuring quick response for high-speed data processing.
- Compatibility: Inputs accept voltages up to 5.5V, allowing for interfacing with higher-voltage logic levels without damage.
- ESD Protection: Enhanced Electrostatic Discharge (ESD) protection helps to prevent damage during handling and operation.
Applications:
The SN74LVC841ADGVR is suitable for a variety of digital applications, including:
- Memory storage and retrieval systems
- Data multiplexing
- Communication systems
- Microprocessor or microcontroller extension
- Portable electronics
- Data management in industrial controls
Quality and Reliability:
As with all Texas Instruments products, the SN74LVC841ADGVR is manufactured to high standards, ensuring both quality and reliability for critical applications. The device is also supported by comprehensive technical documentation, including datasheets and application notes, available through the Texas Instruments website.
Overall, the SN74LVC841ADGVR is a testament to Texas Instruments' commitment to providing advanced electronic components that meet the evolving needs of modern technology.