The SN74LVC827ANSR, manufactured by Texas Instruments, is a high-performance, 10-bit buffer/driver that belongs to the LVC family of products. This integrated circuit is designed to accommodate a wide range of voltage levels, making it suitable for interfacing between different logic circuits. It is particularly adept at driving heavy loads while maintaining fast switching speeds, which is essential for high-speed data processing and communication systems.
Key Features:
- Logic Family: LVC - Low-Voltage CMOS
- Operating Voltage Range: 1.65V to 3.6V, providing compatibility with 3.3V logic levels while supporting 5V tolerant inputs.
- Output Drive Capability: ±24-mA at 3.3V, ensuring robust signal transmission even under demanding load conditions.
- Pin Configuration: The device comes in a 24-pin SOP package, which is suitable for surface-mount technology (SMT).
- Ioff Circuitry: Provides partial Power-down mode operation, minimizing current leakage when the device is powered off.
- Speed: Fast propagation delays and output transition times, facilitating quick data transfer and signal processing.
- ESD Protection: Enhanced electrostatic discharge (ESD) protection on all pins, safeguarding the device during handling and operation.
Applications:
The SN74LVC827ANSR is versatile and can be used in a variety of applications. Its primary uses include but are not limited to:
- Memory address drivers
- Data bus drivers
- Clock drivers
- Bus-oriented systems
Quality and Reliability:
Texas Instruments is known for its commitment to quality, and the SN74LVC827ANSR is no exception. It is designed to meet the stringent requirements of modern electronic systems, ensuring reliability and performance. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
For detailed specifications, application notes, and further information, engineers and designers are encouraged to consult the official datasheet and product resources provided by Texas Instruments.