EN
  • EN
  • DE

SN74AUC1G02YZAR

Part No SN74AUC1G02YZAR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 1CH 2-INP 5DSBGA / NOR Gate IC 1 Channel 5-DSBGA (1.4x0.9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AUC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NOR Gate
Number of Circuits 1
Number of Inputs 2
Voltage - Supply 0.8V ~ 2.7V
Current - Quiescent (Max) 10 µA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0V ~ 0.7V
Logic Level - High 1.7V
Max Propagation Delay @ V, Max CL 2.1ns @ 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 5-DSBGA (1.4x0.9)
Package / Case 5-XFBGA, DSBGA
Base Product Number SN74AUC1
Other Names 2156-SN74AUC1G02YZAR-TITR,TEXTISSN74AUC1G02YZAR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257929-SN74AUC1G02YZAR
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G02YZAR CAD Model

Description

SN74AUC1G02YZAR: High-Speed, Single 2-Input Positive-NOR Gate by Texas Instruments

The SN74AUC1G02YZAR is a high-performance, single 2-input positive-NOR gate developed by Texas Instruments, designed for use in a wide range of electronic applications requiring low-power consumption and high-speed operation. This advanced logic gate is part of the AUC family, which is known for its ultra-low-voltage operation and high-speed interfacing.

Constructed with advanced silicon-gate CMOS technology, the SN74AUC1G02YZAR ensures minimal power dissipation yet provides high-speed performance that rivals older technologies. It operates over a voltage range of 0.8V to 2.7V, making it particularly suitable for battery-powered and portable devices where power efficiency is critical.

The device comes in a compact 5-pin SOT-23 package, which is ideal for space-constrained applications. The package is not only small but also provides excellent thermal performance, ensuring reliable operation even in high-density mounting situations. The SN74AUC1G02YZAR's inputs are tolerant to voltages up to 3.6V, allowing it to interface with higher voltage logic levels without the need for additional level shifting components.

Key features of the SN74AUC1G02YZAR include:

  • Ultra-low-voltage operation (0.8V to 2.7V)
  • High-speed performance with propagation delays significantly lower than comparable devices
  • I/O tolerance to 3.6V, enabling interfacing with various logic levels
  • Low power consumption, making it suitable for battery-operated applications
  • Optimized for 1.8V operation, with a typical VOLP (output ground bounce) of less than 0.8V at VCC = 1.8V, TA = 25°C
  • ESD protection exceeding JESD 22, ensuring robustness for real-world applications

The SN74AUC1G02YZAR is an excellent choice for designers looking to integrate a NOR logic function into their systems while maintaining power efficiency and high-speed operation. Its small footprint, combined with its compatibility with other voltage levels, makes it highly versatile for designing modern electronic systems, from mobile devices to industrial controls.

With Texas Instruments' reputation for quality and reliability, the SN74AUC1G02YZAR is a dependable component that will enhance the performance and efficiency of your electronic designs.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess