The TDA9552H/N1/3 is a highly integrated circuit developed by NXP Semiconductors, designed to cater to the advanced requirements of modern television sets. This versatile IC is engineered to provide a comprehensive solution for color television signal processing, combining multiple functionalities into a single chip to deliver superior performance and reliability.
Key Features
- Multi-Standard Vision IF Circuit: The IC is capable of processing signals according to different broadcasting standards, making it suitable for global applications.
- Integrated Audio Demodulator: It comes with an onboard audio demodulator that supports various audio modes, ensuring compatibility with multiple audio transmission standards.
- On-Screen Display (OSD): With an integrated OSD generator, the TDA9552H/N1/3 allows for the display of text and graphics on-screen, enhancing user interaction.
- Teletext Decoder: The chip includes a teletext decoder that supports various teletext standards, allowing for the reception and display of teletext information.
- Programmable VCO: A programmable voltage-controlled oscillator is included to ensure precise tuning and stability across the television's operating range.
- Flexible Input/Output Ports: It offers a range of I/O ports for easy integration with other system components, such as tuners and audio processors.
Applications
The TDA9552H/N1/3 is primarily used in the manufacturing of color television receivers. Its advanced feature set makes it an ideal choice for both standard and high-end television models. Its versatility also allows for its use in video processing equipment and multimedia devices where high-quality signal processing is required.
Technical Specifications
- Supply Voltage: Typically 8V
- Power Consumption: Low
- Package: S-DIP envelope, making it suitable for through-hole PCB mounting
- Compliance: Meets international standards for safety and performance
The TDA9552H/N1/3 by NXP Semiconductors stands out as a robust, multifunctional IC that simplifies the design and enhances the functionality of color television sets. Its integration of multiple features into a single chip not only conserves space but also reduces the overall system cost, making it a cost-effective solution for manufacturers.