EN
  • EN
  • DE

SN74LVC541ADGVRE4

Part No SN74LVC541ADGVRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TVSOP / Buffer, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TVSOP
Base Product Number 74LVC541
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259401-SN74LVC541ADGVRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC541ADGVRE4 CAD Model

Description

The SN74LVC541ADGVRE4 from Texas Instruments is a high-performance, octal buffer and line driver designed to operate at 2.7 to 3.6 volts. This integrated circuit is part of the LVC family, which is renowned for its low-voltage operation and high drive capability, making it ideal for interfacing with modern microprocessors and microcontrollers in a variety of digital applications.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Voltage Range: Operates from 2.7V to 3.6V
  • Drive Capability: Can drive up to 24mA at the outputs
  • Compatibility: 5V tolerant inputs allow for interface with 5V logic levels
  • Package: Comes in a 24-pin TSSOP (Thin Shrink Small Outline Package)
  • Temperature Range: Suitable for operation in commercial temperature ranges (-40°C to 85°C)
  • Speed: Fast propagation delays and output transition times
  • RoHS Compliant: Manufactured with environmentally friendly materials

Applications

The SN74LVC541ADGVRE4 is versatile and can be used in a multitude of applications where a buffer or line driver is needed. It is particularly useful in systems that require a high degree of drive capability and speed, such as:

  • Memory Drivers
  • Bus Transceivers
  • Data Communication Systems
  • Microprocessor or Microcontroller Extension

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC541ADGVRE4 is no exception, as it is built to meet stringent industry standards for performance and reliability, ensuring that it can withstand the rigors of everyday use in commercial and industrial environments.

Ordering Information

To order SN74LVC541ADGVRE4 or to obtain more information about this product, including pricing and availability, please visit the Texas Instruments website or contact an authorized distributor. With its robust feature set and dependable performance, the SN74LVC541ADGVRE4 is the right choice for your digital interfacing needs.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4039 $50.4875
305+ $0.3315 $101.1075
470+ $0.3211 $150.9170
645+ $0.3107 $200.4015
835+ $0.3004 $250.8340
1,115+ $0.2693 $300.2695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess