EN
  • EN
  • DE

SN74LVC4245APWRE4

Part No SN74LVC4245APWRE4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 24TSSOP / Voltage Level Translator Bidirectional 1 Circuit 8 Channel 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVC
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 4.5 V ~ 5.5 V
Voltage - VCCB 2.7 V ~ 3.6 V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LVC4245
Other Names 296-52744-6,296-52744-2,296-52744-1,SN74LVC4245APWRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256028-SN74LVC4245APWRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC4245APWRE4 CAD Model

Description

SN74LVC4245APWRE4: Octal Bus Transceiver and Voltage Translator

The SN74LVC4245APWRE4 is a versatile integrated circuit designed and manufactured by Texas Instruments, renowned for its high-quality semiconductor products. This particular device is an octal bus transceiver that incorporates a dual-supply voltage interface function, which allows it to facilitate communication between two buses operating at different voltage levels. It is a pivotal component in systems where logic signal levels need to be translated, such as between microprocessors or microcontrollers and peripherals or in mixed-voltage systems.

Key Features

  • Voltage Level Translation: The SN74LVC4245APWRE4 is designed to translate signals between 5.5V and 3.3V or 2.5V levels, which is essential for interfacing components operating at different voltage standards.
  • Octal Bidirectional Data Flow: With eight bidirectional data lines, this transceiver can handle a significant amount of data, making it ideal for complex data transfer operations.
  • Direction Control: The direction of data flow is controlled by the DIR input, while the output enable (OE) input can disable the outputs to allow passive bus contention.
  • Low Power Consumption: This device is part of the LVC family, which is known for low-voltage operation and reduced power consumption without sacrificing speed.
  • High Drive: The SN74LVC4245APWRE4 can source and sink up to 24 mA at the A ports and 12 mA at the B ports, providing robust drive capabilities.

Applications

The SN74LVC4245APWRE4 is suitable for a wide range of applications where voltage level translation or bidirectional data transfer is required. These applications include, but are not limited to:

  • Interfacing between different logic levels in mixed-voltage systems
  • Communication between microprocessors/microcontrollers and peripherals
  • Bus isolation and protection in multi-voltage systems
  • Data acquisition and processing systems

Package and Quality

Offered in a TSSOP (Thin Shrink Small Outline Package) form factor, the SN74LVC4245APWRE4 is designed for surface mount technology, ensuring compactness and ease of integration into various PCB designs. Texas Instruments' commitment to quality ensures that this product meets stringent industry standards, providing reliability and performance for critical applications.

Whether you're designing a new system or upgrading an existing one, the SN74LVC4245APWRE4 from Texas Instruments is a reliable choice for ensuring seamless communication and data transfer across different voltage domains.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
Texas Instruments
TXS0104EQWBQARQ1
Lowest to $2.9105
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 8UDFN
Lowest to $0.4580
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
MICROSS/On Semiconductor
IC XLATOR TTL/CMOS-PECL 8TSSOP
Lowest to $11.0598
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2595 $50.6025
415+ $0.2430 $100.8450
640+ $0.2348 $150.2720
920+ $0.2184 $200.9280
1,190+ $0.2102 $250.1380
1,490+ $0.2020 $300.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,850 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess