EN
  • EN
  • DE

SN74LVC3G07YEPR

Part No SN74LVC3G07YEPR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 8DSBGA / Buffer, Non-Inverting 3 Element 1 Bit per Element Open Drain Output 8-DSBGA (1.9x0.9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 3
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-XFBGA, DSBGA
Supplier Device Package 8-DSBGA (1.9x0.9)
Base Product Number SN74LVC3G
Other Names 2156-SN74LVC3G07YEPR-TITR,TEXTISSN74LVC3G07YEPR
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259370-SN74LVC3G07YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC3G07YEPR CAD Model

Description

Overview of the SN74LVC3G07YEPR from Texas Instruments

The SN74LVC3G07YEPR is a robust, triple-buffered open-drain output device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive SN74 family, which is known for its reliability and performance in a wide range of electronic applications.

Key Features

  • Logic Type: The device is a triple non-inverting buffer with open-drain outputs, offering a convenient way to interface between different voltage domains or to create wired-AND logic configurations.
  • Supply Voltage Range: It operates over a broad supply voltage range from 1.65 V to 5.5 V, making it suitable for interfacing with both low-voltage and standard logic level circuits.
  • Output Drive Capability: The open-drain outputs can sink significant current, supporting up to 32 mA at 5 V, which is ideal for driving LEDs or other low-power devices directly.
  • High-Speed Operation: With a maximum propagation delay time specified from 3.4 ns at 3.3 V, this device is designed for high-speed signal processing, ensuring minimal delay in digital circuits.
  • ESD Protection: The inputs and open-drain outputs are protected against electrostatic discharge (ESD) events, with an ESD protection level of up to 4 kV on the human body model (HBM), safeguarding the device during handling and operation.
  • Operating Temperature Range: The SN74LVC3G07YEPR is designed to operate over an industrial temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Package: It comes in a space-saving DSBGA package, which is highly suited for compact and portable applications.

Applications

The SN74LVC3G07YEPR's versatility makes it an excellent choice for a variety of applications, including:

  • Level shifting for multi-voltage systems
  • Signal buffering and isolation
  • Driving heavy loads such as LEDs
  • Creating wired-AND logic configurations
  • Interfacing with bus lines in multi-point bus structures

With its combination of wide voltage range operation, high-speed performance, and robust ESD protection, the SN74LVC3G07YEPR from Texas Instruments is a reliable and efficient solution for designers looking to enhance their digital systems.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess