Product Overview: SN74LVC3G07DCUR by Texas Instruments
The SN74LVC3G07DCUR from Texas Instruments is a high-performance, triple buffer and driver with open-drain outputs. This IC chip is designed to operate from 1.65V to 5.5V and is optimized for low-voltage applications, making it perfect for battery-powered devices and other low-power electronics.
One of the distinctive features of the SN74LVC3G07DCUR is that it can drive up to 50mA at 5V, making it capable of driving many standard logic inputs and providing flexibility in logic circuit design. The open-drain outputs allow for voltage translation between different voltage nodes, thus allowing the SN74LVC3G07DCUR to function in mixed-voltage systems.
Key Features
- Operates from 1.65V to 5.5V
- Can drive up to 50mA at 5V
- Open-drain outputs for voltage translation
- Maximum tpd of 3.8 ns at 3.3V
Applications
This chip is suitable for a wide range of applications, including but not limited to:
- Low-power electronics
- Battery-powered devices
- Mixed-voltage systems
The SN74LVC3G07DCUR is designed to meet the rigorous standards of Texas Instruments, ensuring high reliability and performance. It is available in a small-outline package, making it ideal for compact designs where space is a premium. This product is RoHS compliant and is designed for lead-free soldering, thereby contributing to environmentally friendly manufacturing practices.
With its advanced features and capabilities, the SN74LVC3G07DCUR is a versatile and reliable component for any electronics project or product. Whether you're designing a new device or upgrading an existing one, Texas Instruments' SN74LVC3G07DCUR is a solid choice.