EN
  • EN
  • DE

SN74LVC373AMDBREP

Part No SN74LVC373AMDBREP
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCTAL TRANSP D LATCH 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVC
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVC373
Other Names -296-22364-1R,TEXTISSN74LVC373AMDBREP,296-22364-2,296-22364-2R,296-22364-6,296-22364-1,296-22364-6R,2156-SN74LVC373AMDBREP,296-22364-1R,-296-22364-1,-V62/04662-02ZE,-V62/04662-02ZER,V62/04662-02ZE,-296-22364-1,-SN74LVC373AMDBREPR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257256-SN74LVC373AMDBREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC373AMDBREP CAD Model

Description

The SN74LVC373AMDBREP is a high-performance, octal transparent D-type latch designed for 2-V to 3.6-V VCC operation. Manufactured by Texas Instruments, this device is part of their "Military, Aerospace and Defense" series, which means it is built to meet the stringent requirements of such applications, ensuring reliability and durability even under extreme conditions.

Key Features

  • Operational Range: Designed to operate from 2 V to 3.6 V, making it suitable for low-voltage applications.
  • Logic Level Compatibility: Inputs accept voltages to 5.5 V, allowing interfacing with multiple logic levels.
  • High Drive: Can drive up to 24 mA at the outputs, providing good signal strength for connected devices.
  • Latch-Up Performance: Offers excellent latch-up performance, exceeding 250 mA per JESD 17, ensuring stable operation.
  • ESD Protection: Comes with extensive electrostatic discharge (ESD) protection on all pins.

Applications

The SN74LVC373AMDBREP is ideal for a variety of applications, particularly where robustness and high reliability are crucial. Some of the common applications include:

  • Avionics and aerospace systems
  • Military and defense equipment
  • Satellite and space applications
  • High-reliability industrial applications

Quality and Environmental Compliance

The device is fully compliant with the rigorous standards required for military and aerospace applications. It is characterized for operation over the full military temperature range of -55°C to 125°C. Additionally, the SN74LVC373AMDBREP is designed to meet or exceed the requirements of the environmental standards, ensuring minimal impact on the environment while maintaining high performance.

Ordering and Packaging

Available in a DB package, the SN74LVC373AMDBREP is offered in a 20-pin SSOP (Shrink Small Outline Package). For ordering information, reference the specific Texas Instruments part numbering system to ensure accurate delivery of the desired package and quantity.

You May Also Be Interested in

Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20DIP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-DIP
Lowest to $0.8883
NXP / Nexperia
IC DTYPE LATCH OCTAL 20SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
AUTOMOTIVE 8-BIT ADDRESSABLE LAT / D-Type, Addressable 1 Channel 1:8 IC CMOS 16-TSSOP
Lowest to $0.3245
Toshiba Semiconductor and Storage
IC OCTAL D-TYPE LATCH 20VSSOP / D-Type Latch 1 Channel 8:8 IC Tri-State 20-VSSOP
Lowest to $0.1305
Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
NXP / Nexperia
IC 16BIT D TYPE LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess