EN
  • EN
  • DE

TLC5944PWPRG4

Part No TLC5944PWPRG4
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 16-Channel, 12-Bit PWM LED Driver with 6-Bit Dot Correction and Pre-Charge FET | IC LED DRIVER LIN 60MA 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Minimum) 3V
Voltage - Supply (Maximum) 5.5V
Voltage - Output 3V ~ 15V
Current - Output / Channel 60mA
Frequency 30MHz
Applications Signage
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-PowerTSSOP
Supplier Device Package 28-HTSSOP
Family Part Number TLC5944
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1269161-TLC5944PWPRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLC5944PWPRG4 CAD Model

Description

Texas Instruments TLC5944PWPRG4 LED Driver

The Texas Instruments TLC5944PWPRG4 is a highly versatile, 16-channel LED driver designed to manage complex lighting solutions with precision and efficiency. This sophisticated piece of technology is tailored for use in a wide range of applications, from full-color LED displays to automotive lighting systems, and is particularly well-suited for RGB or RGBW LED configurations.

Key Features:

  • 16 Channels: Each channel can be individually controlled, allowing for intricate lighting patterns and intensity control across multiple LEDs.
  • 12-Bit (4096 Steps) Grayscale PWM Control: This feature provides fine-grained control over the brightness levels of the LEDs, enabling smooth transitions and color mixing.
  • Dot Correction: The TLC5944PWPRG4 includes a 6-bit (64 steps) dot correction feature to compensate for variations in LED brightness and ensure uniform output.
  • LED Open Detection: This safety feature helps identify when an LED is not functioning properly, which is critical in maintaining the performance and reliability of the lighting system.
  • Thermal Shutdown: The device incorporates a thermal shutdown mechanism to protect against overheating, ensuring longevity and stable operation.
  • Wide Voltage Range: The driver operates over a wide voltage range, accommodating various power supply specifications and allowing for flexible design options.
  • Serial Interface: The device can be programmed via a serial interface, making it easy to integrate into a larger system and control via a microcontroller or processor.

The TLC5944PWPRG4 comes in a HTSSOP (TSSOP) PowerPAD package, which is designed to enhance thermal performance and minimize space on the PCB. Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and reference designs, to facilitate the integration of this LED driver into your projects.

Whether you're designing a sophisticated billboard, an interactive art installation, or a high-performance automotive lighting system, the TLC5944PWPRG4 offers the control, reliability, and scalability needed to bring your vision to light.

You May Also Be Interested in

On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2203 $51.0669
55+ $1.8218 $100.1990
85+ $1.7648 $150.0080
118+ $1.7079 $201.5322
152+ $1.6510 $250.9520
203+ $1.4802 $300.4806
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess