EN
  • EN
  • DE

TPS3840PH27DBVRQ1

Part No TPS3840PH27DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 2.7V
Output Push-Pull, Totem Pole
Reset Active High
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3840PH27DBVRQ1CT,296-TPS3840PH27DBVRQ1TR,296-TPS3840PH27DBVRQ1DKR
Standard Package 3,000
Win Source Part Number 1321925-TPS3840PH27DBVRQ1
Ultra Librarian 3D Model Ultra Librarian TPS3840PH27DBVRQ1 CAD Model

Description

TPS3840PH27DBVRQ1 - Texas Instruments Voltage Supervisor

The TPS3840PH27DBVRQ1 from Texas Instruments is a high-precision voltage supervisor designed to monitor system voltages, ensuring proper operation of microprocessors, microcontrollers, and other voltage-sensitive devices. This device is specifically engineered for automotive and industrial applications where reliable voltage monitoring is crucial for system safety and performance.

Key Features

  • Voltage Threshold: The device features a fixed-sense threshold voltage of 2.7V, which provides a precise reference to monitor undervoltage conditions.
  • Low Quiescent Current: With a typical quiescent current of only 350 nA, the TPS3840 helps in reducing overall power consumption, making it ideal for battery-operated and power-sensitive systems.
  • High Accuracy: It offers a high threshold accuracy of ±1% over the temperature range of -40°C to +125°C, ensuring reliable operation under varying conditions.
  • Reset Time Delay: The device includes a programmable time delay feature for the reset signal, allowing designers to customize the reset de-assertion to suit specific system requirements.
  • Output: The open-drain active-low reset output can be connected to a pull-up resistor to a desired voltage rail, providing flexibility in interfacing with different logic levels.

Applications

Designed to meet the rigorous demands of automotive and industrial environments, the TPS3840PH27DBVRQ1 is suitable for a wide range of applications, including:

  • Automotive systems such as engine control units (ECUs), infotainment, and ADAS (Advanced Driver-Assistance Systems)
  • Industrial controls and automation systems
  • Portable and battery-powered equipment
  • Power supply monitoring

Package and Quality

The TPS3840PH27DBVRQ1 comes in a compact SOT-23-6 package, which is space-efficient and suitable for high-density board designs. It is qualified for automotive applications, complying with the AEC-Q100 Grade 1 standard, ensuring robustness and reliability for use in harsh automotive environments.

With its precise voltage monitoring capabilities and low power consumption, the TPS3840PH27DBVRQ1 from Texas Instruments is an essential component for systems that require consistent and accurate voltage supervision to maintain operational integrity.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess