Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Standard
Type D-Type
Output Type Inverted
Number of Elements 2
Number of Bits per Element 1
Max Frequency 160MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 5μA
Input Capacitance 3.5pF
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Win Source Part Number 1100634-SN74LVC2G80DCTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G80DCTR CAD Model

Description

SN74LVC2G80DCTR by Texas Instruments

The SN74LVC2G80DCTR is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit from Texas Instruments, designed for use in a wide array of electronics applications. This device is part of the LVC family, which signifies its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC2G80DCTR operates with a supply voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.

Key Features:

  • Versatility: The device offers a broad supply voltage range, ensuring compatibility with various logic levels and system voltages.
  • Performance: It provides high-speed operation, with a typical t<sub>pd of 3.4 ns at 3.3 V, allowing for rapid signal processing and data transfer.
  • Power Efficiency: With low power consumption characteristics, the SN74LVC2G80DCTR is ideal for power-sensitive applications.
  • Robustness: It features inputs and outputs that are 5-V tolerant, enabling it to handle over-voltage conditions and interface with higher voltage logic without damage.
  • Design Flexibility: The device is available in a compact 8-pin SM8 package, saving valuable board space in dense electronic designs.

Applications:

The SN74LVC2G80DCTR is suitable for a variety of applications, including:

  • Communication systems
  • Data storage and retrieval systems
  • Computers and computer peripherals
  • Embedded systems
  • Signal processing units

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC2G80DCTR is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets. With its robust design and Texas Instruments' rigorous testing, users can expect reliable performance in the most demanding environments.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.9699
ECAD model for MC100EL52DR2
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ECAD model for SN74AC564PW
Texas Instruments
OCTAL D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $1.6522
ECAD model for SN74ALS273NSR
Texas Instruments
20-BIT BUS-INTERFACE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for 74ABT16821DGGRG4
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5115
ECAD model for SN74AC574PWR
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5496
ECAD model for MC100EL51D
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for CY74FCT574ATQCTE4
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
ECAD model for 5962-9221804MRA
STMicroelectronics
DUAL D-TYPE FLIP FLOP WITH PRESET AND CLEAR
Lowest to $0.3538
ECAD model for 74ACT74

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3377 $53.5080
95+ $1.0976 $104.2720
145+ $1.0633 $154.1785
195+ $1.0290 $200.6550
255+ $0.9947 $253.6485
340+ $0.8918 $303.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,734 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention