The SN74LVC2G126YEPR, manufactured by Texas Instruments, is a high-performance, dual-line buffer gate with 3-state outputs. This integrated circuit is designed to be used in applications that require high-speed and low power consumption. With its advanced silicon-gate CMOS technology, it offers significant power savings compared to traditional TTL logic while still maintaining the ability to drive high-capacity loads.
Key Features
- Logic Type: Dual Bus Buffer Gate with 3-State Outputs
- Operating Voltage: 1.65V to 5.5V, making it compatible with a variety of logic levels and suitable for battery-operated applications.
- Output Drive Capability: ±24-mA at 3.3V, allowing it to drive multiple loads or interfacing with other logic levels.
- IC Package Type: DSBGA, which stands for Die-Size Ball Grid Array, offering a compact footprint for space-constrained applications.
- Output Configuration: 3-State, enabling the outputs to be put in a high-impedance state, thus preventing bus contention.
- Propagation Delay: Low, providing fast response times suitable for high-speed data transmission and processing.
Applications
The SN74LVC2G126YEPR is versatile and can be used in various applications, such as:
- Bus isolation and buffering in servers and telecom equipment.
- Memory address drivers, clock drivers, and bidirectional bus drivers.
- Supporting high-speed signal gating in data communication systems.
- Interfacing and level shifting in multi-voltage systems.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LVC2G126YEPR is no exception, as it is designed to meet or exceed the stringent requirements of the industrial and consumer markets. Its robust design ensures stable operation over a wide range of temperatures and environmental conditions.
Environmental Compliance
This product is RoHS compliant, ensuring adherence to the European Union's directive on the restriction of hazardous substances in electronic equipment. It is also lead-free and halogen-free, which makes it an environmentally friendly choice for modern electronic designs.