The DS1488J is a Quad Line Driver manufactured by National Semiconductor, now a part of Texas Instruments (TI). This device is designed to convert TTL or CMOS logic levels to RS-232 voltage levels, enabling communication between digital systems and RS-232 serial interfaces. Its quad configuration allows for driving four separate RS-232 lines, making it suitable for applications requiring multiple serial communication channels.
Applications
- RS-232 serial communication
- Computer peripherals
- Modems
- Data acquisition systems
- Industrial control equipment
Features
- Quad line driver configuration
- TTL/CMOS compatible inputs
- RS-232 output voltage levels
- Short-circuit protection
- Slew-rate limited outputs
Benefits
- Simplified RS-232 interface design
- Direct interface with TTL/CMOS logic
- Protection against output short circuits
- Reduced EMI (Electromagnetic Interference) due to slew-rate limiting
- Multiple serial channels in a single package
Additional Details
The DS1488J requires both positive and negative power supplies to generate the RS-232 voltage levels. The slew-rate limited outputs help to reduce EMI, making it suitable for use in sensitive applications. The short-circuit protection feature prevents damage to the device in the event of an output short. The driver is designed to meet the RS-232 standard specifications for voltage levels and signal timing. It provides a reliable and robust interface between digital logic and RS-232 communication lines. This device is typically used in conjunction with an RS-232 receiver, such as the DS1489, to complete the serial communication link. The quad configuration allows for efficient use of board space and reduced component count in multi-channel RS-232 applications.