EN
  • EN
  • DE

SN74LVC2G125DCT3

Part No SN74LVC2G125DCT3
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 5.5V SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output SM8
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Case / Package SM8
Family Name 74LVC2G125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-SN74LVC2G125DCT3TR, 296-SN74LVC2G125DCT3CT, 296-SN74LVC2G125DCT3DKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896761-SN74LVC2G125DCT3
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G125DCT3 CAD Model

Description

The SN74LVC2G125DCT3 is a high-performance, dual bus buffer gate with 3-state outputs from Texas Instruments, designed to provide efficient isolation and buffering for a wide range of applications. This integrated circuit is part of the LVC family, which is renowned for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: The device is a dual non-inverting buffer/driver with 3-state outputs, which makes it suitable for driving load lines or buffering memory address registers.
  • Operating Voltage: It operates over a broad voltage range of 1.65 V to 5.5 V, which allows for use in systems that incorporate both 3.3 V and 5 V supplies.
  • Output Drive Capability: The SN74LVC2G125DCT3 can drive up to 24 mA at the outputs, providing robust signal delivery to downstream components.
  • ICC Low Power Consumption: The low power consumption of the device, with a maximum ICC of 10 µA, makes it an ideal choice for power-sensitive applications.
  • High On-Off Output Voltage Ratio: The device features a high degree of noise immunity and low ON-state resistance, ensuring reliable performance in noisy environments.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which exceeds JESD 22, ensuring the longevity and durability of the device in challenging conditions.

Applications

The SN74LVC2G125DCT3 is versatile and can be used in a variety of applications, including:

  • Memory address buffering
  • Data line isolation and buffering
  • Driving heavy loads
  • Interfacing between different voltage domains
  • Bus isolation

Package and Quality

The device comes in an SM8 package, which is a surface-mount, 8-pin package that is compact and suitable for high-density mounting. Texas Instruments is known for its commitment to quality, and the SN74LVC2G125DCT3 is no exception, meeting or exceeding industry standards for performance and reliability.

Conclusion

With its combination of features, the SN74LVC2G125DCT3 is a smart choice for designers looking to implement reliable buffering in their digital systems. Its compatibility with a wide voltage range and low-power operation makes it adaptable to various applications, ensuring that your system maintains high performance while managing power consumption efficiently.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5953 $50.6005
205+ $0.4884 $100.1220
320+ $0.4732 $151.4240
440+ $0.4579 $201.4760
565+ $0.4426 $250.0690
760+ $0.3969 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,910 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess