EN
  • EN
  • DE

SN74LVC2G08IDCTRQ1

Part No SN74LVC2G08IDCTRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description DUAL 2-INPUT POSITIVE-AND GATE | IC GATE AND 2CH 2-INP SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SM8 (SSOP)
Manufacturer Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Family Part Number 74LVC2G08
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255642-SN74LVC2G08IDCTRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G08IDCTRQ1 CAD Model

Description

The SN74LVC2G08IDCTRQ1 is a high-performance, dual 2-input positive-AND gate integrated circuit from Texas Instruments designed to meet the rigorous demands of automotive and industrial applications. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with 5V systems, ensuring that it can be used in mixed-voltage environments.

Key Features

  • Logic Type: AND Gate
  • Number of Circuits: 2
  • Number of Inputs: 2 per circuit
  • Output Current: High-level output current of -8 mA and low-level output current of 8 mA
  • Operating Voltage Range: 1.65 V to 5.5 V, making it suitable for a variety of logic interfacing requirements
  • Logic Level Compatibility: 5V tolerant inputs allow interfacing with 5V logic without damage
  • Propagation Delay Time: Fast propagation delay ensures quick response time in critical applications
  • Temperature Range: Designed to operate over an extended temperature range of -40°C to 125°C, ideal for harsh environments
  • Package: Supplied in a small 8-pin SM8 (DCT) package for space-saving considerations
  • Automotive Qualification: Qualified for automotive applications, adhering to the stringent AEC-Q100 standards

Applications

The SN74LVC2G08IDCTRQ1 is versatile in its applications, suitable for a wide range of automotive and industrial uses. Its robust design makes it ideal for:

  • Automotive electronics such as engine control units, body control modules, and infotainment systems
  • Industrial control systems where reliable logic operations are critical
  • Signal processing where precise timing and logic functions are necessary
  • Any logic circuitry that requires low power consumption and high-speed operation

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LVC2G08IDCTRQ1 is manufactured under strict quality control measures, ensuring it meets the high standards expected from TI products. With its automotive qualification, customers can trust in the device's performance and durability in demanding applications.

You May Also Be Interested in

Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5556 $50.0040
220+ $0.4559 $100.2980
340+ $0.4416 $150.1440
470+ $0.4274 $200.8780
610+ $0.4131 $251.9910
810+ $0.3704 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,800 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess