Product Overview: SN74LVC2G08DCURE4 by Texas Instruments
The SN74LVC2G08DCURE4 is a high-performance, dual 2-input positive-AND gate integrated circuit designed and manufactured by Texas Instruments. This device belongs to the 74LVC family, which is renowned for its low-voltage operation and compatibility with 5V systems. The SN74LVC2G08DCURE4 is optimized for use in a wide range of applications, including consumer electronics, industrial control systems, and communication infrastructure.
Key Features
- Operating Voltage: The device operates at a wide range of supply voltages from 1.65V to 5.5V, making it versatile for various applications and compatible with both 3.3V and 5V logic levels.
- Logic Type: Dual 2-Input AND Gate, providing the basic logic operation where the output is high only when both inputs are high.
- High-Speed Operation: With a typical propagation delay (tpd) of just 3.4 ns at 3.3V, the SN74LVC2G08DCURE4 is designed for high-speed applications.
- IOFF Support: It offers IOFF circuitry which disables the output, preventing damaging current backflow through the device when it is powered down.
- Low Power Consumption: The device features a low power consumption design, with a typical ICC of only 10 µA (max).
- Drive Capability: The SN74LVC2G08DCURE4 can drive up to 24 mA, allowing for direct drive of LEDs and other high-drive components.
- Package: Supplied in an ultra-small 8-pin VSON package, which is ideal for space-constrained applications.
- RoHS Compliant: The device is compliant with RoHS standards, ensuring environmental friendliness and suitability for use in various international markets.
Applications
The versatility of the SN74LVC2G08DCURE4 makes it suitable for a multitude of applications, including:
- Logic level translation
- Gate driving circuits
- Address decoding
- Energy-friendly and battery-powered devices
- Embedded systems
With its combination of low power consumption, high-speed operation, and wide voltage range compatibility, the SN74LVC2G08DCURE4 from Texas Instruments is an ideal choice for designers looking for a reliable and efficient dual AND gate logic solution.