EN
  • EN
  • DE

SN74LVC257APW

Part No SN74LVC257APW
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTOR/MULTIPLEXER WITH 3-STATE OUTPUTS | IC 2-1 QUAD SELECT/MUX 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 74LVC257
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 1255630-SN74LVC257APW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC257APW CAD Model

Description

SN74LVC257APW Quadruple 2-Line to 1-Line Data Selector/Multiplexer

The SN74LVC257APW from Texas Instruments is a high-performance, quadruple 2-line to 1-line data selector/multiplexer that is designed to operate from 2.7 V to 3.6 V, making it ideal for use in a wide range of applications including low-voltage and battery-powered systems. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and low power consumption.

The device features four multiplexers with common select inputs (S0 and S1) and common output-enable (OE) input. Each multiplexer has two data inputs (A and B) and one output (Y). The SN74LVC257APW allows for the selection of data from two different sources for each multiplexer and can transmit data from either input (A or B) to its corresponding output (Y) based on the combination of the select inputs.

An important characteristic of this multiplexer is its ability to maintain high-speed operation while consuming very low power. It has a typical tpd of 3.9 ns, which allows for fast data switching, making it suitable for high-speed data-routing applications. The OE input is active-low, which means that the outputs are enabled when OE is low and are in a high-impedance state when OE is high.

The SN74LVC257APW is provided in a 16-pin TSSOP (Thin Shrink Small Outline Package) which is designed for space-saving on PCBs. This package type is advantageous for compact designs where space is at a premium. Furthermore, the device is fully specified for partial-power-down applications using Ioff, which helps in preventing damaging current backflow through the device when it is powered down.

With its wide operating voltage range and flexibility in power management, the SN74LVC257APW is suitable for interfacing with both 3.3 V and 2.5 V logic levels. Additionally, it features inputs that are tolerant to 5 V, allowing direct interfacing with 5 V logic levels without the need for additional level shifting. This makes the SN74LVC257APW a versatile choice for mixed-voltage systems.

Overall, the SN74LVC257APW is a reliable and efficient solution for data selection and multiplexing needs in various electronic systems, including telecommunications, computing, and consumer electronics.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3496 $50.6920
310+ $0.3275 $101.5250
475+ $0.3165 $150.3375
680+ $0.2943 $200.1240
885+ $0.2833 $250.7205
1,105+ $0.2722 $300.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,790 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess