EN
  • EN
  • DE

TPS542951RSAR

Part No TPS542951RSAR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 2A/3A Dual Channel Synchronous Step-Down Switcher with Integrated FET | IC REG BUCK ADJ 2A/3A DL 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 18V
Min/Fixed Output Voltage 0.76V
Maximum Output Voltage 7V
Output Current 2A, 3A
Switching Frequency 700kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VQFN Exposed Pad
Supplier Device Package 16-QFN (4x4)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272581-TPS542951RSAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS542951RSAR CAD Model

Description

Product Overview: TPS542951RSAR from Texas Instruments

The TPS542951RSAR is a versatile, dual-output, synchronous step-down (buck) converter integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This power management IC is engineered to provide high-efficiency, low-quiescent current power solutions for a wide range of applications, including consumer electronics, telecommunications, and industrial systems.

Key Features:

  • Input Voltage Range: The TPS542951RSAR operates with an input voltage range of 4.5V to 18V, making it suitable for various supply sources, from single-cell Li-ion batteries to intermediate bus voltages.
  • Dual Output Channels: It features two independent outputs with adjustable output voltages, which can be set from 0.76V to 7V, allowing for great flexibility in powering different circuit blocks.
  • High Efficiency: The device's synchronous step-down design ensures high efficiency, reducing the need for heat dissipation and improving system performance.
  • Switching Frequency: With a switching frequency of 2.1MHz, the TPS542951RSAR minimizes the size of external components, enabling compact system designs.
  • Current Mode Control: It uses current mode control for fast transient response and easy loop stabilization.
  • Integrated MOSFETs: Built-in low RDS(on) MOSFETs contribute to the high efficiency and reduce the external component count.
  • Thermal and Overcurrent Protection: The device includes features like overcurrent protection and thermal shutdown to safeguard against accidental damage due to abnormal operating conditions.
  • Power Good (PG) Output: A PG signal indicates when the output voltage is within its nominal voltage range, providing a reliable power-up sequencing for sensitive loads.
  • Adjustable Soft-Start: An adjustable soft-start function limits inrush current during startup, enhancing system stability.
  • Eco-mode™ Operation: TI's Eco-mode™ operation allows for high efficiency at light loads, reducing power consumption when the system is in standby or low-power states.

Applications:

The TPS542951RSAR is ideal for powering complex systems such as:

  • Point-of-Load (POL) conversions
  • FPGA, DSP, and ASIC power supplies
  • Networking and telecommunication equipment
  • Consumer electronics such as set-top boxes and TVs
  • Industrial and automation systems

This IC is available in a 16-pin QFN package and is specified for operation from -40°C to 85°C, accommodating a wide range of temperature environments. With its advanced features and robust design, the TPS542951RSAR from Texas Instruments is an excellent choice for efficient and reliable power delivery in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4678 $54.6780
23+ $4.4864 $103.1872
35+ $4.3462 $152.1170
48+ $4.2060 $201.8880
62+ $4.0658 $252.0796
83+ $3.6452 $302.5516
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess