EN
  • EN
  • DE

MAX1294BCEI+T

Part No MAX1294BCEI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 420ksps 12-bit Parallel 28-Pin QSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Conversion Rate 420 ksps
Interface Parallel
Lead Free Yes
Maximum Operating Temperature 70 °C
Max Power Dissipation 667 mW
Min Operating Temperature 0 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 12
Number of Channels 6
Number of Converters 1
Number of Pins 28
Operating Supply Voltage 5.5 V
Packaging Tape & Reel (TR)
Polarity Bipolar, Unipolar
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 420 ksps
Supply Type Single
Win Source Part Number 1074859-MAX1294BCEI+T
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1294BCEI+T CAD Model

Description

MAX1294BCEI+T - Maxim Integrated

The MAX1294BCEI+T from Maxim Integrated is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) designed to deliver exceptional accuracy and speed for a wide range of applications. This ADC features a successive approximation register (SAR) architecture that provides a fast sampling rate, making it an ideal choice for data acquisition systems, medical instruments, industrial process control, and other applications where precise and rapid signal conversion is required.

With its single-ended and differential input options, the MAX1294BCEI+T offers flexibility for various signal sources, ensuring compatibility with a multitude of sensor types. The device operates over a wide supply voltage range from 2.7V to 5.25V, which allows it to be used in both 3V and 5V systems seamlessly.

The MAX1294BCEI+T features an internal 2.5V reference, but it also allows for an external reference, giving designers the ability to fine-tune the ADC's performance to their specific needs. The device boasts a conversion time as low as 1.5us, enabling real-time data processing and control. Additionally, its SPI/QSPI/MICROWIRE-compatible serial interface facilitates easy integration into digital systems and enables daisy-chaining in multi-channel applications.

Encased in a compact 28-pin SSOP package, the MAX1294BCEI+T is designed for space-constrained environments without compromising on functionality or performance. Maxim Integrated's commitment to quality ensures that this ADC maintains excellent dynamic performance with a signal-to-noise ratio (SNR) that supports demanding applications.

Key features of the MAX1294BCEI+T include:

  • 12-Bit Resolution
  • Fast Sampling Rate (up to 300ksps)
  • Single-Ended and Differential Input Options
  • Internal 2.5V Reference and External Reference Option
  • Low Power Consumption
  • SPI/QSPI/MICROWIRE-Compatible Serial Interface
  • Operational over a Wide Supply Voltage Range (2.7V to 5.25V)
  • Compact 28-Pin SSOP Package

The MAX1294BCEI+T is not just a component but a reliable building block for precision data acquisition, enhancing the performance and efficiency of your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess