The AD587LN by Analog Devices Inc. is a high-precision, low-noise voltage reference that offers a stable and accurate reference voltage for high-performance analog-to-digital and digital-to-analog converters, precision instrumentation, and control systems. This device is part of a series known for their exceptional stability and reliability over time and varying temperature conditions.
Key Features
- High Output Accuracy: The AD587LN provides a 10.000 V output with an initial accuracy of ±5 mV, which guarantees precise voltage for sensitive applications.
- Low Temperature Coefficient: It exhibits an impressive temperature coefficient of only 5 ppm/°C max, ensuring minimal deviation with temperature changes.
- Low Noise: With a low noise performance of 1 µV p-p/V, this voltage reference minimizes signal distortion and enhances signal integrity.
- Long-Term Stability: Exhibiting less than 25 ppm/1,000 hours of long-term stability, the AD587LN ensures consistent performance over extended periods.
- Wide Operating Range: The device operates efficiently across a wide range of supply voltages and loads, making it versatile for various applications.
Applications
The AD587LN is ideally suited for high-end applications that require a stable voltage reference. Common uses include:
- Precision data acquisition systems
- High-resolution converters
- Industrial control systems
- Medical and scientific instrumentation
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality, and the AD587LN is no exception. It is built to meet stringent industry standards, ensuring reliability and performance. Furthermore, it is available in an 8-lead TO-99 hermetically sealed metal can package, which provides additional protection against harsh environmental conditions.
Technical Specifications
Parameter
Value
Output Voltage
10.000 V ±5 mV
Temperature Coefficient
5 ppm/°C max
Noise (10 Hz to 10 kHz)
1 µV p-p/V
Long-Term Stability
Package
8-lead TO-99
For engineers and designers seeking a reliable and precise voltage reference, the AD587LN from Analog Devices Inc. is an excellent choice that ensures accuracy and stability in demanding applications.