EN
  • EN
  • DE

SN74LVC245AP

Part No SN74LVC245AP
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case TSSOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 756768-SN74LVC245AP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC245AP CAD Model

Description

The SN74LVC245AP is an octal bus transceiver from Texas Instruments, designed with two separate supply rails. This integrated circuit is part of the LVC family, which operates at a lower voltage and with compatible I/O levels to the older LV-TTL logic family. The SN74LVC245AP allows bidirectional communication between two buses and is suitable for asynchronous communication between data buses.

Key Features:

  • Wide Operating Voltage Range: The device supports a wide range of operating voltages from 1.65V to 3.6V, which allows for use in various systems without the need for level translation.
  • High Drive: With the capability to drive up to 24 mA, the SN74LVC245AP can drive heavier loads than standard chips, making it suitable for a variety of applications.
  • Low Power Consumption: The device is optimized for low power consumption, which is critical for battery-powered and power-sensitive applications.
  • Bus Hold on Data Inputs: This feature prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.
  • Flow-Through Architecture: The pinout design of the SN74LVC245AP facilitates easy PCB layout with direct flow-through signal routing from input to output.

Applications:

The SN74LVC245AP is versatile and can be used in a wide range of applications, including:

  • Bus interface or signal buffering between different voltage domains
  • Memory interfacing in microprocessor or microcontroller based systems
  • Data communication lines where bidirectional data flow is required
  • Level translation for mixed-voltage systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74LVC245AP is no exception. It is fabricated with advanced CMOS technology to provide high speed and reliable performance under a broad range of operating conditions. Additionally, it is available in a 20-pin DIP package, which is suitable for through-hole mounting, making it easy to integrate into various designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2071 $50.7395
590+ $0.1700 $100.3000
915+ $0.1647 $150.7005
1,255+ $0.1594 $200.0470
1,625+ $0.1540 $250.2500
2,175+ $0.1381 $300.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550,000 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess