The SN74LVC244APWG4 is a high-performance, octal buffer/line driver designed by Texas Instruments to deliver both high-speed and low-voltage operation. This integrated circuit (IC) is part of the LVC family, which is well-known for its capability to function with a 3.3V supply while maintaining 5V tolerant inputs. It is an ideal choice for interfacing between different voltage systems within a wide range of digital applications.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-state outputs
- Voltage Range: Operates from 1.65V to 3.6V
- Drive Capability: Can drive up to 24mA at the outputs
- I/O Voltage Levels: 5V tolerant inputs which facilitate interfacing with higher voltage logic levels
- Output Type: 3-state outputs which can be placed in high-impedance mode, enhancing the flexibility of bus-oriented systems
- Speed: Fast propagation delays and output transition times
- Footprint: Available in TSSOP (Thin Shrink Small Outline Package) and DB (DIP) packages
- Temperature Range: Specified for operation from -40°C to 85°C
Applications
The SN74LVC244APWG4 is versatile and can be used in various applications that require buffer or line driving capabilities. Some common applications include:
- Bus interface or signal buffering in microcontroller or microprocessor based systems
- Memory driving for high-capacity storage devices
- Support for data transmission lines in networking and telecommunications
- Interfacing and level shifting for mixed-voltage systems in consumer electronics
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVC244APWG4 is no exception. It is manufactured to the highest standards, ensuring reliable performance in critical and demanding applications. The device is also supported by Texas Instruments' comprehensive technical resources, including datasheets, application notes, and design tools.