EN
  • EN
  • DE

MRF101AN-230MHZ

Part No MRF101AN-230MHZ
Manufacturer NXP / Nexperia
Catalog RF Evaluation and Development Kits, Boards
Description MRF101AN REF BRD 230MHZ 115W / MRF101AN series Transistor Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr NXP USA Inc.
Package Tube
Type Transistor
Frequency 230MHz
For Use With/Related Products MRF101AN
Supplied Contents Board(s)
Base Product Number MRF101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names 935379255598,568-14760
Standard Package 1
Win Source Part Number 988133-MRF101AN-230MHZ
Ultra Librarian 3D Model Ultra Librarian MRF101AN-230MHZ CAD Model

Description

The MRF101AN-230MHz from NXP Semiconductors is a state-of-the-art RF power LDMOS transistor designed for a broad array of applications. This high-performance device is tailored for use in commercial, industrial, and amateur radio applications, particularly excelling in the VHF frequency range up to 230 MHz.

Key Features

  • Frequency Range: The MRF101AN operates efficiently at a frequency range up to 230MHz, making it versatile for various RF applications.
  • High Power: With an output power of 100W CW, this transistor can deliver the power needed for demanding applications.
  • High Efficiency: The device boasts an excellent efficiency of 72.5%, ensuring less power is wasted as heat and more is converted into useful RF energy.
  • Integrated ESD Protection: The built-in ESD protection enhances the reliability and longevity of the transistor, safeguarding it from unexpected electrostatic discharges.
  • Ruggedness: The MRF101AN is capable of withstanding a VSWR of 65:1 at 50V, making it robust against mismatches in the load.

Applications

The versatility of the MRF101AN-230MHz allows it to be used in a wide range of applications, including but not limited to:

  • Industrial, Scientific, and Medical (ISM) applications
  • Radio and VHF TV broadcast transmitters
  • Amateur radio amplifiers
  • Aerospace and defense communication systems

Technical Specifications

  • Technology: LDMOS (Laterally Diffused Metal Oxide Semiconductor)
  • Supply Voltage: 50V
  • Gain: 24.3 dB
  • Thermal Resistance: 0.81°C/W

With its robust construction, the MRF101AN-230MHz is an ideal choice for RF designers looking for a reliable and efficient power transistor. NXP's dedication to quality ensures that this component will deliver consistent performance and durability for any RF power application within its specified range.

You May Also Be Interested in

MACOM Technology Solutions
10W, 48V, 3.4-3.8 GHZ EVALUATION
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MACP-009596-CA016
Need more? Email Us
MACOM Technology Solutions
GTVA311801FA DEVELOPMENT BOARD
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAL-009120-TR300
Need more? Email Us
MACOM Technology Solutions
MAAP-011232 SAMPLE BOARD TYPE A
Need more? Email Us
MACOM Technology Solutions
CGHV14800F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAADSS0008TR-3000
Need more? Email Us
MACOM Technology Solutions
CGHV40100F DEV BOARD WITH HEMT
Need more? Email Us
MACOM Technology Solutions
EVAL BOARD FOR MAAM-011101-TR100
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess