The ADG823BRMZ is a precision monolithic dual single-pole double-throw (SPDT) switch from Analog Devices Inc., designed for use in a wide array of applications, including data acquisition systems, communication systems, and medical equipment. This high-performance component offers low power consumption, high-speed operation, and reliability, making it an ideal choice for critical signal routing applications.
Key Features
- Low On-Resistance: The ADG823BRMZ features a low on-resistance (typically 0.4 ohms), which minimizes signal distortion and ensures high signal integrity.
- Wide Supply Range: It operates from a single 1.8V to 5.5V supply, accommodating various system power requirements and making it suitable for battery-powered devices.
- Fast Switching: The switch’s fast switching times (tON and tOFF) allow for quick signal routing, which is essential for high-speed data acquisition and communication systems.
- Low Power Consumption: With its ultra-low power consumption, the ADG823BRMZ is optimized for power-sensitive applications.
- High ESD Protection: The device provides robust electrostatic discharge (ESD) protection, enhancing its durability and lifespan in challenging environments.
- Compact Package: The ADG823BRMZ comes in a compact 10-lead MSOP (Mini Small Outline Package), which saves valuable board space in dense circuit designs.
Applications
The versatile nature of the ADG823BRMZ allows it to be integrated into a wide range of applications. It is particularly well-suited for:
- Sample-and-hold circuits
- Audio and video signal routing
- Communication system switches
- Relay replacement
- Test equipment and instrumentation
- Battery-powered systems
Technical Specifications
For engineers and designers considering the ADG823BRMZ for their designs, the following technical specifications provide a snapshot of its performance:
- On-Resistance (RON): 0.4 ohms typical
- Supply Voltage (VDD): Single supply 1.8V to 5.5V
- Switching Times (tON/tOFF): Fast
- Operating Temperature Range: -40°C to +125°C
- Package Type: 10-lead MSOP
The ADG823BRMZ from Analog Devices Inc. is a high-quality, versatile switch that offers excellent performance for a wide range of applications, ensuring efficient and reliable operation in your next project.