EN
  • EN
  • DE

SN74LVC1T45TDCKRQ1

Part No SN74LVC1T45TDCKRQ1
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL SC70-6 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number SN74LVC1T
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74LVC1T45TDCKRQ1-NDR,296-28883-6,296-28883-2,296-28883-1,-296-28883-1-ND,SN74LVC1T45TDCKRQ1-ND
Standard Package 3,000
Win Source Part Number 1095177-SN74LVC1T45TDCKRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC1T45TDCKRQ1 CAD Model

Description

SN74LVC1T45TDCKRQ1 - Texas Instruments Single-Bit Dual-Supply Bus Transceiver

The SN74LVC1T45TDCKRQ1 is a versatile, single-bit, dual-supply bus transceiver from Texas Instruments, designed with the automotive industry in mind. This high-quality component offers a bidirectional voltage-level translation that is essential for multi-voltage systems. With its wide range of operating conditions and robust design, it is suitable for use in various automotive applications, including infotainment systems, navigation controls, and body electronics.

Key Features

  • Voltage-Level Translation: This device provides seamless translation between different voltage nodes, ranging from 1.65V to 5.5V on the A side (VCCA) and 2.3V to 5.5V on the B side (VCCB), making it ideal for interfacing between incompatible logic levels.
  • Low Power Consumption: The SN74LVC1T45TDCKRQ1 is designed for energy efficiency, which is critical in automotive applications where power conservation is a priority.
  • High-Speed Operation: With its capability to support data rates up to 420 Mbps, this transceiver ensures high-speed data transfer, which is essential for modern, high-performance automotive systems.
  • Robustness: The device is characterized for operation from -40°C to 125°C, ensuring reliable performance even under the extreme conditions often found in automotive environments.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which is crucial for maintaining the integrity of the device during handling and operation.

Applications

The SN74LVC1T45TDCKRQ1 is specifically designed for automotive applications but is also suitable for a wide range of industrial and consumer electronics. Its ability to interface between microprocessors, microcontrollers, and other digital systems with different voltage levels makes it an invaluable component in a multi-voltage environment.

Packaging and Quality

Encased in a small 6-pin SC70 package, the SN74LVC1T45TDCKRQ1 is optimized for space-constrained applications. It is also part of Texas Instruments' "Q1" high-reliability automotive product line, adhering to stringent quality standards and ensuring optimal performance and durability.

With its combination of features, the SN74LVC1T45TDCKRQ1 from Texas Instruments stands as a top choice for designers looking for a reliable and efficient solution for voltage-level translation in automotive and other high-demand systems.

You May Also Be Interested in

Texas Instruments
16-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 54BGA
Lowest to $64.0713
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
ON Semiconductor
-3.3V / -5V Differential ECL to +3.3V LVTTL Translator
Lowest to $14.3083
Texas Instruments
12-BIT GTL-/GTL/GTL+ TO LVTTL TRANSLATOR | IC TRNSLTR UNIDIR 28TSSOP
Lowest to $4.6042
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3995 $51.9350
310+ $0.3278 $101.6180
475+ $0.3176 $150.8600
655+ $0.3074 $201.3470
845+ $0.2971 $251.0495
1,130+ $0.2664 $301.0320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess