EN
  • EN
  • DE

ADF4212LBRUZ

Part No ADF4212LBRUZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PLL FREQ SYNTHESIZER 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Clock/Frequency Synthesizer (RF/IF)
PLL Yes
Input CMOS, TTL
Output Clock
Number of Circuits 1
Frequency - Max 2.4GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 2.7 V ~ 3.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 767817-ADF4212LBRUZ
Popularity Medium
Supply and Demand Status Limited
Family Name ADF4212
Introduction Date November 06, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADF4212LBRUZ CAD Model

Description

Introducing the ADF4212LBRUZ from Analog Devices Inc.

The ADF4212LBRUZ is a state-of-the-art dual frequency synthesizer capable of generating both local oscillator (LO) and intermediate frequency (IF) signals for high-performance wireless communication systems. Manufactured by Analog Devices Inc., a leader in precision signal processing, the ADF4212LBRUZ is designed for applications that require low phase noise, high frequency stability, and precise channel spacing, such as in satellite communications, base stations, and wireless infrastructure.

Key Features

  • Dual Integer-N Synthesizers: The ADF4212LBRUZ includes two independent synthesizers, enabling generation of both LO and IF signals with exceptional precision.
  • Wide Frequency Range: The device supports a broad frequency range, accommodating various communication standards and allowing for versatile use across different platforms.
  • Low Phase Noise Performance: Critical for high-quality signal transmission, the ADF4212LBRUZ boasts low phase noise, ensuring signal integrity and reducing error rates.
  • Programmable Charge Pump Currents: Users can tailor the charge pump currents to optimize loop filter and VCO (Voltage-Controlled Oscillator) characteristics as per the specific application requirements.
  • Power-Down Mode: The ADF4212LBRUZ includes a power-down feature that reduces power consumption when the device is not in active use, making it suitable for power-sensitive applications.
  • Lock Detect Function: The inclusion of a lock detect function provides a clear indication of the PLL (Phase-Locked Loop) lock status, which is essential for reliable operation.
  • Serial Interface Control: The device can be controlled via a serial interface, allowing for easy integration into system designs and facilitating programming of the synthesizer parameters.

Package and Quality

Housed in a compact TSSOP package, the ADF4212LBRUZ is designed for space-constrained applications without compromising on performance. Analog Devices Inc. ensures that each device meets the highest quality standards, providing reliable and consistent performance for critical communication systems.

With its advanced features and robust design, the ADF4212LBRUZ from Analog Devices Inc. is an ideal choice for designers looking to enhance their wireless communication solutions with a high-performance frequency synthesizer.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 32VFQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC OSC/MULT/BUFFER OCT 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8929 $59.5716
9+ $12.2198 $109.9782
13+ $11.8380 $153.8940
18+ $11.4561 $206.2098
23+ $11.0742 $254.7066
31+ $9.9286 $307.7866
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess