EN
  • EN
  • DE

XC95108-15TQ100C

Part No XC95108-15TQ100C
Manufacturer Xilinx Inc.
Catalog Embedded - CPLDs (Complex Programmable Logic Devices)
Description 5V in-system programmable
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Xilinx Inc.
Series XC9500
Packaging Tray
Part Status Obsolete(EOL)
Programmable Type In System Programmable (min 10K program/erase cycles)
Delay Time tpd(1) Max 15.0ns
Voltage Supply - Internal 4.75 V ~ 5.25 V
Number of Logic Elements/Blocks 6
Number of Macrocells 108
Number of Gates 2400
Number of I/O 81
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 100-LQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 1281912-XC95108-15TQ100C
Manufacturer Homepage www.xilinx.com
Family Name XC95108
Introduction Date December 01, 1998
ECCN EAR99
Country of Origin Philippines, Republic of Korea
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC95108-15TQ100C CAD Model

Description

The XC95108-15TQ100C is an integrated circuit manufactured by Xilinx Inc. It belongs to the XC9500 series and is an Embedded CPLD (Complex Programmable Logic Device).

  • Package: 100-LQFP
  • Mounting: Surface mountable
  • I/O: 81
  • Gates: 2400
  • Logic Elements/Blocks: 6
  • Macrocells: 108
  • Voltage Supply: 4.75V to 5.25V
  • Operating Temperature: 0°C to 70°C (TA)
  • Status: Obsolete
  • ECCN: EAR99
  • Applications: Wired communication, industrial, and test and measurement.

You May Also Be Interested in

Broadcom Limited
9MB QDR IIPC
Need more? Email Us
Intel
IC CPLD 1700MC 7NS 256FBGA
Lowest to $25.9999
Lattice Semiconductor Corporation
IC CPLD 256MC 4NS 256FPBGA
Lowest to $65.2829
Altera
IC CPLD 256MC 12NS 100TQFP
Lowest to $3.4638
Lattice Semiconductor Corporation
IC CPLD 32MC 15NS 48TQFP
Need more? Email Us
Infineon Technologies
IC CPLD 32MC 7.5NS 44TQFP
Need more? Email Us
Altera
IC CPLD 128MC 6NS 100TQFP
Need more? Email Us
Altera
IC CPLD 256MC 7.5NS 208QFP
Lowest to $3.4638
Altera
IC CPLD 128MC 10NS 144TQFP
Lowest to $18.4142

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess