EN
  • EN
  • DE

SN74LVC1GX04DRLR

Part No SN74LVC1GX04DRLR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC CRYSTAL OSCILLATOR DVR SOT563
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Crystal Oscillator Driver
Supply Voltage 1.65 V to 5.5 V
Number of Bits 1
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 6-SOT
Win Source Part Number 1100530-SN74LVC1GX04DRLR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1GX04DRLR CAD Model

Description

Overview of SN74LVC1GX04DRLR

The SN74LVC1GX04DRLR is a single inverter gate designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the LVC (Low-Voltage CMOS) family and operates with a wide supply voltage range from 1.65V to 5.5V. This makes it suitable for interfacing with both 3.3V and 5V logic levels, ensuring compatibility with a broad range of digital circuits.

Key Features

  • Logic Type: The SN74LVC1GX04DRLR is a single inverter gate, providing the basic inverting function which is fundamental in digital electronics.
  • Supply Voltage Range: It has a wide supply voltage range of 1.65V to 5.5V, accommodating various logic level requirements and making it versatile for multiple applications.
  • High Drive: The device can drive up to 24mA at the output, allowing it to control LEDs or other logic inputs that require higher current.
  • Low Power Consumption: The SN74LVC1GX04DRLR is designed for low power consumption, making it ideal for battery-operated and power-sensitive applications.
  • Schmitt-Trigger Input: It features a Schmitt-trigger input that provides hysteresis, which is particularly useful for transforming slowly changing input signals into sharply defined jitter-free output signals.
  • ESD Protection: The device includes robust ESD protection, ensuring reliability and longevity even in environments prone to electrostatic discharge.

Package and Quality

The SN74LVC1GX04DRLR comes in a small SOT-5X3 package, specifically in a 6-pin SOT (Small Outline Transistor) package known as the SOT-563. This compact form factor is excellent for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed the stringent standards set by the industry, ensuring both performance and durability.

Applications

With its versatile features, the SN74LVC1GX04DRLR is well-suited for a wide range of applications, including:

  • Logic level shifting
  • Signal inversion
  • Oscillator circuits
  • Waveform shaping
  • Glitch-free power-up/down circuits
  • High-speed signal processing

Overall, the SN74LVC1GX04DRLR is a reliable and efficient solution for designers looking to incorporate inverting functions into their digital systems, with the added benefits of low power consumption and high noise immunity.

You May Also Be Interested in

Texas Instruments
IC CRYSTAL OSC DRVR 1BIT SOT-5X3
Lowest to $5.7636
ON Semiconductor
IC TRANSCEIVER 16QFN
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Texas Instruments
IC BINARY RATE MUX 4BIT 16-SO
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
Harris Corporation
4-BIT FULL ADDER
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3512 $50.9240
350+ $0.2882 $100.8700
540+ $0.2792 $150.7680
745+ $0.2702 $201.2990
960+ $0.2612 $250.7520
1,285+ $0.2342 $300.9470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,161 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess