EN
  • EN
  • DE

SN74LVC1G99QDCURQ1

Part No SN74LVC1G99QDCURQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC CONFIG MULT-FUNC GATE US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 4
Schmitt Trigger Input No
Output Type Tri-State
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package US8
Win Source Part Number 1100519-SN74LVC1G99QDCURQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G99QDCURQ1 CAD Model

Description

SN74LVC1G99QDCURQ1 - Texas Instruments

The SN74LVC1G99QDCURQ1 from Texas Instruments is a versatile, multi-configurable logic gate that offers a wide range of logical functions in a single chip. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with 5V systems. The SN74LVC1G99QDCURQ1 is designed to meet the rigorous demands of automotive and industrial applications, providing reliable performance even under harsh conditions.

Featuring a configurable multiple-function gate with a variety of logical operations, this integrated circuit (IC) can be programmed to perform over 50 different functions, including but not limited to AND, NAND, OR, NOR, XOR, XNOR, MUX, and demultiplexer operations. Its flexibility makes it an ideal choice for system designers looking to reduce board space without sacrificing functionality.

The device operates over a supply voltage range of 1.65V to 5.5V, which allows it to interface seamlessly with both 3.3V and 5V systems. This wide range of operation voltages also enables designers to use the SN74LVC1G99QDCURQ1 in mixed-voltage environments, further enhancing its adaptability to various system designs.

The SN74LVC1G99QDCURQ1 comes in a compact 8-pin VSSOP (Very-Thin Shrink Small Outline Package), which is ideal for space-constrained applications. The package is designed with the automotive industry in mind, offering enhanced system reliability through its robustness and reduced footprint on the PCB.

With its Schmitt-trigger inputs, the SN74LVC1G99QDCURQ1 ensures reliable operation even with slow or noisy input signals, making it suitable for a wide array of digital applications. Additionally, this IC features balanced propagation delays and low power consumption, which is critical for power-sensitive designs.

As a product designed for automotive applications, the SN74LVC1G99QDCURQ1 meets or exceeds the stringent requirements of the AEC-Q100 standard, ensuring its reliability in automotive environments. This makes the device an excellent choice for use in automotive control systems, sensor interfaces, and other in-vehicle electronics that require a high level of dependability and performance.

In summary, the SN74LVC1G99QDCURQ1 from Texas Instruments is a highly flexible, multi-function logic gate that is perfect for designers looking to add logic capabilities to their automotive or industrial projects with minimal space requirements and assured high reliability.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
Nexperia USA Inc.
IC GATE AND/OR 3-IN 6-XSON
Need more? Email Us
Nexperia USA Inc.
IC 3-IN OR-AND GATE LP 6TSSOP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR 3.3V/5V 8-MSOP / XOR/XNOR Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-MSOP
Need more? Email Us
Fairchild/ON Semiconductor
AND/NAND GATE, 100K SERIE
Need more? Email Us
National Semiconductor (TI)
XOR/XNOR GATE, 100K SERIES / XOR/XNOR Gate Configurable 5 Circuit 10 Input (2, 2, 2, 2, 2) Input 24-CDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9262 $50.9410
135+ $0.7599 $102.5865
205+ $0.7362 $150.9210
285+ $0.7124 $203.0340
365+ $0.6887 $251.3755
490+ $0.6175 $302.5750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,890 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess