EN
  • EN
  • DE

74AUP1G3208GW,125

Part No 74AUP1G3208GW,125
Manufacturer Nexperia USA Inc.
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC 3-IN OR-AND GATE LP 6TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Nexperia USA Inc.
Series 74AUP
Package Tape & Reel
Product Status Active
Logic Type AND/OR Gate
Number of Circuits 1
Number of Inputs 3 Input (2, 1)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 4mA, 4mA
Voltage - Supply 0.8V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number 74AUP1G3208
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1183336-74AUP1G3208GW,125
Ultra Librarian 3D Model Ultra Librarian 74AUP1G3208GW,125 CAD Model

Description

The 74AUP1G3208GW,125 is a multi-function, configurable logic gate from the 74AUP series manufactured by Nexperia USA Inc.

  • Series: 74AUP
  • Voltage Range: 0.8V to 3.6V
  • Inputs: 3 (2 AND, 1 OR)
  • Schmitt Trigger Input: No
  • Output Type: Single-Ended
  • Output Current: 4mA (High and Low States)
  • Mounting: Surface Mount
  • Package: 6-TSSOP
  • Temperature Range: -40°C to 125°C
  • ECCN: EAR99

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR 3.3V/5V 4IN 8MSOP / NOR/OR Gate Configurable 1 Circuit 4 Input 8-MSOP
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $6.3347
Texas Instruments
IC CONFIG MULT-FUNC GATE SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.3673
Texas Instruments
IC MULTI-FUNC GTE CONFIG SOT23-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SOT-23-6
Lowest to $0.6222
Microchip Technology
IC GATE OR/NOR 3.3/5V 4IN 8-SOIC / NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Need more? Email Us
Texas Instruments
IC GATE MULT-FUNC CONFIG 6-DSBGA / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-DSBGA
Need more? Email Us
Fairchild/ON Semiconductor
OR/NOR GATE, 100K SERIES
Lowest to $4.6443
National Semiconductor (TI)
OR/NOR GATE, 100K SERIES / Configurable Circuit Input
Lowest to $3.2617
National Semiconductor (TI)
MULTIPLEXER, 100K SERIES / Configurable Circuit Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess