EN
  • EN
  • DE

SN74LVC1G66DCK

Part No SN74LVC1G66DCK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SN74LVC1G66 Single Bilateral Analog Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255566-SN74LVC1G66DCK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G66DCK CAD Model

Description

The SN74LVC1G66DCK from Texas Instruments is a high-performance, single-pole, single-throw (SPST) analog switch designed for a wide range of applications. This versatile component is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed voltage systems.

Key Features

  • Wide Voltage Range: The device supports an extensive 1.65V to 5.5V V<sub>CC operating range, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Low On-State Resistance: It boasts a low on-state resistance (R<sub>on), typically around 5 Ω at a V<sub>CC of 4.5V, ensuring minimal signal attenuation when the switch is closed.
  • High-Speed Switching: Fast switching speeds are a hallmark of the SN74LVC1G66DCK, with a typical switch-on time of 4 ns and switch-off time of 2 ns at 4.5V, facilitating rapid signal routing.
  • Low Power Consumption: Power efficiency is a critical consideration, and this device offers a low ICC of 10 µA (max) in the disable state, minimizing power draw when inactive.
  • Break-Before-Make Switching: It features a break-before-make switching mechanism that prevents momentary shorting when transitioning between on and off states.

Applications

The SN74LVC1G66DCK is ideal for a variety of applications including, but not limited to:

  • Signal routing and multiplexing
  • Analog and digital multiplexing
  • Audio and video switching
  • Data acquisition systems
  • Communication systems

Package and Quality

This analog switch comes in a compact SC70-6 package, which is suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, with each component undergoing rigorous testing for quality and reliability. The SN74LVC1G66DCK is also supported by Texas Instruments' comprehensive technical documentation, making design integration straightforward for engineers and designers.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0618 $50.0580
1,730+ $0.0579 $100.1670
2,680+ $0.0560 $150.0800
3,840+ $0.0521 $200.0640
4,995+ $0.0501 $250.2495
6,240+ $0.0481 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 306,000 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess