EN
  • EN
  • DE

SN74LVC1G373DCKRG4

Part No SN74LVC1G373DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description BUS DRIVER, LVC/LCX/Z SERIES / Channel IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series 74LVC
Package Bulk
Product Status Active
Base Product Number 74LVC1G373
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896750-SN74LVC1G373DCKRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G373DCKRG4 CAD Model

Description

Overview of SN74LVC1G373DCKRG4

The SN74LVC1G373DCKRG4 is a single D-type latch with a 3-state output, designed and manufactured by Texas Instruments. This high-performance, low-voltage CMOS device is part of the 74LVC family, which is well-known for its low power consumption and high-speed operation. It is particularly suitable for use in high-frequency, high-bandwidth designs where power efficiency is crucial.

Key Features

  • High-Speed Performance: The SN74LVC1G373DCKRG4 operates at a voltage range of 1.65 V to 5.5 V, which allows for a flexible interface with 5V TTL logic levels. It is capable of functioning at high speeds, with a typical propagation delay time of only a few nanoseconds.
  • Low Power Consumption: This device is optimized for low power consumption, making it ideal for battery-powered and portable applications where power efficiency is essential.
  • 3-State Outputs: The 3-state outputs ensure that multiple devices can be connected to a common bus without interference, which is critical for bus-oriented systems.
  • Latch-Up Performance: The SN74LVC1G373DCKRG4 exceeds 250 mA of latch-up performance per JESD 17, providing robustness and stability to the system.
  • ESD Protection: The device includes on-chip ESD protection, which helps to prevent damage from electrostatic discharges during handling and operation.

Applications

The versatility of the SN74LVC1G373DCKRG4 makes it suitable for a wide range of applications, including:

  • Memory storage and retrieval systems
  • Sample-and-hold circuits
  • Communication systems
  • Data management and buffering in microprocessor systems
  • Portable electronics

Package and Quality

The device comes in a small-outline package (SC70), which is ideal for space-constrained applications. The SN74LVC1G373DCKRG4 is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions. Texas Instruments is committed to high standards of quality and reliability, and this product is no exception, meeting or exceeding industry standards for performance and durability.

With its combination of high-speed operation, low power consumption, and robust protection features, the SN74LVC1G373DCKRG4 is an excellent choice for designers looking to optimize their digital logic systems.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $15.1239
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
QUAD NOR R/S LATCH / Channel IC
Lowest to $0.5797
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
IC 16BIT TRANSP D-LATCH 48-SSOP
Lowest to $6.3381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1156 $50.2860
925+ $0.1083 $100.1775
1,435+ $0.1047 $150.2445
2,055+ $0.0974 $200.1570
2,670+ $0.0937 $250.1790
3,335+ $0.0900 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,478 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess