EN
  • EN
  • DE

SN74LVC1G34DPWR

Part No SN74LVC1G34DPWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 4X2SON / Buffer, Non-Inverting 1 Element 1 Bit per Element Push-Pull Output 4-X2SON (0.8x0.8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 4-XFDFN Exposed Pad
Supplier Device Package 4-X2SON (0.8x0.8)
Base Product Number 74LVC1G34
Other Names 296-40553-1,296-40553-2,TEXTISSN74LVC1G34DPWR,2156-SN74LVC1G34DPWR,SN74LVC1G34DPWR,296-40553-6,-296-40553-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259320-SN74LVC1G34DPWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G34DPWR CAD Model

Description

SN74LVC1G34DPWR Single Buffer Gate by Texas Instruments

The SN74LVC1G34DPWR from Texas Instruments is a high-performance, single buffer gate designed for use in a wide array of electronic applications. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments. Housed in a small and efficient 8-pin TSSOP package, this single buffer gate is ideal for space-constrained applications.

With its wide operating voltage range of 1.65V to 5.5V, the SN74LVC1G34DPWR is suitable for interfacing with both 3.3V and 5V logic levels, allowing for seamless integration in mixed-voltage systems. This versatility makes it a perfect choice for designers looking to create systems that require logic level translation or buffering between different voltage domains.

The device features a high drive strength, which ensures reduced voltage drop and improved output signal integrity, especially beneficial in driving heavy loads. Its low power consumption is an added advantage, making it suitable for power-sensitive applications such as battery-operated devices.

Moreover, the SN74LVC1G34DPWR boasts excellent propagation delay characteristics, with a balanced output drive that provides both high-speed operation and reduced signal skewing. This makes it a reliable component for timing-critical applications where precise signal timing is paramount.

For enhanced system reliability, the SN74LVC1G34DPWR incorporates input hysteresis, which allows for improved noise immunity and a more stable output, even in the presence of input signal disturbances. This feature is particularly useful in harsh electrical environments or in applications where long signal traces may introduce noise into the system.

Overall, the SN74LVC1G34DPWR from Texas Instruments is a robust and flexible solution for designers looking for a single buffer gate that can deliver high performance, low power consumption, and reliable operation across a range of voltage levels and application environments.

Key features include:

  • Operating Voltage Range: 1.65V to 5.5V
  • High Drive Strength
  • Low Power Consumption
  • Excellent Propagation Delay
  • Input Hysteresis for Noise Immunity
  • 8-Pin TSSOP Package

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1546 $50.2450
790+ $0.1268 $100.1720
1,225+ $0.1229 $150.5525
1,685+ $0.1189 $200.3465
2,180+ $0.1149 $250.4820
2,910+ $0.1031 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess