EN
  • EN
  • DE

AD676JN

Part No AD676JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit 100 kSPS Sampling ADC | IC ADC 16BIT SAR 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 16
Sampling Rate (Per Second) 100k
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog ±12V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Mounting Style Through Hole
Family Part Number AD676
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136811-AD676JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD676JN CAD Model

Description

The AD676JN is a high-performance, 16-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is designed for applications that require high accuracy and fast data acquisition, making it an ideal choice for medical imaging, test and measurement equipment, and industrial control systems.

Key Features

  • High Resolution: The AD676JN offers a 16-bit resolution, ensuring precise digital representation of the analog input signal.
  • Fast Conversion Rate: With a conversion time of just 15 µs, this ADC provides quick data acquisition, which is essential for real-time processing applications.
  • Single +5V Supply: The device operates on a single +5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It features a low power consumption design, making it suitable for power-sensitive applications.
  • Input Range: The AD676JN has a ±10 V input range, accommodating a wide variety of signal amplitudes.
  • On-Chip Sample-and-Hold: The integrated sample-and-hold circuit ensures accurate sampling of the input signal without the need for external components.
  • Parallel Interface: It includes a parallel interface that facilitates easy integration with microprocessors and digital systems.

Performance and Reliability

The AD676JN is built with Analog Devices' advanced IC fabrication technologies, ensuring high reliability and consistent performance. Its robust design is capable of withstanding harsh industrial environments while maintaining accuracy and stability.

Applications

This ADC is versatile and can be used in a range of applications, including:

  • Medical Imaging Systems
  • Instrumentation and Test Equipment
  • Data Acquisition Systems
  • Industrial Process Control
  • High-resolution Imaging

With its combination of high resolution, speed, and reliability, the AD676JN from Analog Devices Inc. is an exceptional choice for designers seeking to incorporate a high-quality ADC into their systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess