EN
  • EN
  • DE

SN74LVC1G32DBV

Part No SN74LVC1G32DBV
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SINGLE 2-INPUT POSITIVE-OR GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255543-SN74LVC1G32DBV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Imaging, Video & Vision, Signal Processing, Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Wireless, Test & Measurement, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G32DBV CAD Model

Description

The SN74LVC1G32DBV from Texas Instruments is a high-performance, single 2-input positive-OR gate designed for use in a wide range of digital applications. This small and efficient logic gate is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Operating Voltage: The device supports a wide operating voltage range from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • High Speed: It offers high-speed performance with a typical propagation delay (tpd) of 2.9 ns at 3.3V, ensuring fast signal processing in critical applications.
  • Low Power Consumption: The SN74LVC1G32DBV is designed for low power consumption, drawing minimal current even at high frequencies, which is ideal for battery-powered and portable devices.
  • Output Drive Capability: This OR gate can drive up to 24 mA at the output, allowing it to drive multiple loads or interface with other logic gates without the need for additional buffering.
  • High Impedance: The inputs are high-impedance when VCC is at 0V, which helps in power conservation in battery-operated systems.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is provided, withstanding up to 2000V human body model (HBM) and 1000V charged-device model (CDM), ensuring robustness and reliability in harsh environments.

Applications

The SN74LVC1G32DBV is versatile and can be used in various digital applications, including:

  • Smartphones and portable electronics
  • Computing and data storage systems
  • Communication infrastructure
  • Consumer electronics
  • Industrial controls and automation

Packaging and Quality

The device comes in a small SOT-23-5 package, which is ideal for space-constrained applications. Texas Instruments is committed to high-quality standards, and the SN74LVC1G32DBV is no exception, ensuring reliable performance across its operational temperature range of -40°C to 85°C.

With its combination of low power consumption, high-speed operation, and robustness, the SN74LVC1G32DBV from Texas Instruments is an excellent choice for designers looking to implement efficient logic functions in their next-generation electronic systems.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Cypress Semiconductor Corp
Lowest to $386.1000
ON Semiconductor
Need more? Email Us
Nordic Semiconductors
Need more? Email Us
Silergy Corp
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
ON Semiconductor
Lowest to $2.5606

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,055+ $0.0476 $50.2180
2,245+ $0.0446 $100.1270
3,485+ $0.0431 $150.2035
5,000+ $0.0400 $200.0000
6,495+ $0.0385 $250.0575
8,110+ $0.0370 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 223,007 pieces
MOQ: 1055 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess