Product Description: Texas Instruments SN74LVC1G3208DBVR
The SN74LVC1G3208DBVR is a high-performance, single-bit, dual-supply bus transceiver from Texas Instruments. This device is designed for 1.65-V to 5.5-V Vcc operation, making it highly versatile across a wide range of applications. It is part of the Texas Instruments' SN74LVC1G32 series which are known for their robust performance and reliability.
Key Features
- Operates From 1.65 V to 5.5 V
- Max Data Rates: 210 Mbps (3.3-V Supply) and 140 Mbps (2.5-V Supply)
- Low Power Consumption, 10-μA Max ICC
- ±24-mA Output Drive at 3.3 V
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
Applications
The SN74LVC1G3208DBVR is suitable for a wide range of applications. These include but are not limited to:
- Cellular Phones
- Notebook Computers
- PDAs
- Networking
Quality and Reliability
Like all Texas Instruments products, the SN74LVC1G3208DBVR is designed to meet the highest quality and reliability standards. It is designed for optimal performance even in the most demanding conditions, ensuring that your devices continue to function at their best.
Summary
In summary, the SN74LVC1G3208DBVR is a high-performance, single-bit, dual-supply bus transceiver that offers excellent performance and reliability. Whether you're designing cellular phones, notebook computers, PDAs, or networking devices, this product from Texas Instruments is a solid choice.