The SN74LVC1G14DBVRE4 is a high-performance, single inverter gate with a Schmitt-trigger input designed by Texas Instruments. This compact and versatile component is a crucial building block in digital electronics, offering a wide range of applications from wave shaping to logic level conversion.
Key Features:
- Logic Type: Schmitt Trigger Inverter
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and making it suitable for battery-operated and low-voltage applications.
- High Output Drive: Capable of driving up to ±24-mA at the output, allowing for direct drive of heavy loads.
- Low Power Consumption: Utilizes CMOS technology to ensure low static and dynamic power consumption.
- Operational Temperature Range: Designed to operate from -40°C to +125°C, ensuring reliability across a wide range of environmental conditions.
- Package Type: Comes in a DBV (SOT-23) package, which is a small and surface-mountable form factor, ideal for space-constrained applications.
- Logic Level Translation: Capable of translating mixed voltage mode signal levels to the desired output logic level.
- Hysteresis: The Schmitt-trigger input provides enhanced noise immunity and prevents false triggering.
Applications:
The SN74LVC1G14DBVRE4 is designed for use in a broad range of applications, including:
- Wave and pulse shapers
- Signal conditioning
- Logic level translation
- Oscillator circuits
- Glitch-free clock gating
With its robust design and flexible power supply requirements, the SN74LVC1G14DBVRE4 is an ideal choice for designers looking to implement a reliable and efficient Schmitt-trigger inverter in their digital systems.