The SN74LVC1G138DCUR is a high-performance, single 3-to-8 line decoder/demultiplexer from Texas Instruments, a leader in semiconductor solutions. This device is designed to offer a high degree of flexibility and is suitable for a wide range of decoding and demultiplexing applications.
Key Features:
- Logic Type: 3-to-8 Line Decoder/Demultiplexer
- Operating Voltage: 1.65V to 5.5V, ensuring compatibility with a variety of logic levels and systems operating on different power supplies.
- Output Drive Capability: Capable of driving up to 8 LSTTL loads, which allows for direct interfacing with low-power Schottky TTL logic.
- Package: Housed in an 8-pin VSSOP (DCU) package, which is ideal for space-constrained applications.
- Temperature Range: Designed for operation over a broad temperature range, from -40°C to 85°C, making it suitable for industrial environments.
Applications:
The SN74LVC1G138DCUR is versatile and can be used in various applications including:
- Memory decoding or data routing
- Control systems
- Embedded systems
- Signal processing
- Telecommunications
- Computing equipment
Performance Benefits:
This device is designed with the latest LVC (Low-Voltage CMOS) technology, offering the following advantages:
- Low Power Consumption: Minimizing power usage and heat generation, making it ideal for battery-powered and portable devices.
- High Speed: Provides fast propagation delays and high-frequency operation, which is critical for modern digital systems.
- Enhanced Signal Integrity: Reduced noise generation and improved tolerance to voltage spikes.
Additional Information:
The SN74LVC1G138DCUR from Texas Instruments is RoHS compliant and supports the use of green manufacturing processes. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a variety of conditions and applications.
For detailed specifications, technical datasheets, and support resources, please visit the official Texas Instruments product page.