EN
  • EN
  • DE

MAX7375AXR425+T

Part No MAX7375AXR425+T
Manufacturer Maxim Integrated
Catalog Oscillators
Description OSCILLATOR MEMS 4.19MHZ CMOS SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals, Oscillators, Resonators
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type MEMS (Silicon)
Frequency 4.19MHz
Output CMOS
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Dimension 0.087" L x 0.053" W (2.20mm x 1.35mm)
Height - Seated (Max) 0.043" (1.10mm)
Win Source Part Number 1071026-MAX7375AXR425+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX7375AXR425+T CAD Model

Description

The MAX7375AXR425+T from Maxim Integrated is a high-performance, low-power, silicon oscillator designed to provide a stable and reliable clock source for a wide range of applications. This precision oscillator eliminates the need for an external crystal, thereby reducing the complexity and cost of the system design.

Key Features:

  • Frequency: Pre-programmed to 4.25MHz, providing a precise clock signal for timing-sensitive applications.
  • Supply Voltage Range: Operates over a wide voltage range of 2.7V to 5.5V, accommodating various power supply requirements.
  • Temperature Stability: Offers excellent stability over the full industrial temperature range (-40°C to +85°C), ensuring consistent performance under varying conditions.
  • Low Power Consumption: Designed for energy-efficient operation, making it suitable for battery-powered devices.
  • Packaging: Available in a compact 3-pin SOT23 package, ideal for space-constrained applications.
  • RoHS Compliant: Meets environmental standards, ensuring suitability for use in a wide range of markets and applications.

Applications:

The MAX7375AXR425+T is versatile and can be used in multiple applications, including:

  • Portable devices
  • Consumer electronics
  • Microcontrollers
  • Communication systems
  • Industrial equipment
  • Medical devices

With its integrated functionality, the MAX7375AXR425+T provides a reliable clock source that simplifies design, reduces bill of materials, and accelerates time to market. Its robustness and precision make it an excellent choice for designers looking to enhance the performance and reliability of their systems.

Maxim Integrated's commitment to quality ensures that the MAX7375AXR425+T meets the highest standards, delivering performance and durability that engineers can trust for their critical applications.

You May Also Be Interested in

Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 100MHZ 2.5V LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
OCXO 25X22 5-SMD 100MHZ 10PPB -2
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9415 $59.7075
12+ $9.7979 $117.5748
19+ $9.4918 $180.3442
26+ $9.1857 $238.8282
33+ $8.8796 $293.0268
44+ $7.9614 $350.3016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess