EN
  • EN
  • DE

SN74LVC1G123DCUT

Part No SN74LVC1G123DCUT
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 18.5NS 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Monostable Multivibrator 18.5 ns
Manufacturer Texas Instruments
Series 74LVC
Package Reel - TR
Family Name 74LVC1G123
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74LVC1G123DCUTE4, 296-26594-6, SN74LVC1G123DCUT-ND, 296-26594-1, 296-26594-2, 74LVC1G123DCUTE4-ND, -296-26594-1-ND
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 849929-SN74LVC1G123DCUT
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G123DCUT CAD Model

Description

Overview of SN74LVC1G123DCUT

The SN74LVC1G123DCUT is a versatile single monostable multivibrator, also known as a one-shot timer, from Texas Instruments. This integrated circuit (IC) is designed for 1.65-V to 5.5-V VCC operation, making it suitable for interfacing with both 3.3-V and 5-V systems. The device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage system environments.

Key Features

  • Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, accommodating a variety of logic levels and system voltages.
  • High-Speed Operation: The SN74LVC1G123DCUT is capable of high-speed operation, with typical propagation delays significantly lower than those of standard multivibrators.
  • Low Power Consumption: This device is designed for low power consumption, making it an excellent choice for battery-powered and power-sensitive applications.
  • Glitch-Free Output: The output is glitch-free upon power-up, ensuring reliable operation during system initialization.
  • Retriggerable: The one-shot timer is retriggerable, allowing for pulse width extension or rate control when used in various timing applications.

Applications

The SN74LVC1G123DCUT is a versatile component suitable for a wide range of applications, including:

  • Timing circuits
  • Pulse shaping
  • Missing pulse detection
  • Debouncing for switches and buttons
  • Sequential logic implementation

Packaging and Quality

The device is available in a small-outline transistor (SOT) package, specifically the DCK package, which is a 6-pin SC70. This compact form factor makes it ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the SN74LVC1G123DCUT is no exception, adhering to stringent quality control standards.

Conclusion

With its wide supply voltage range, high-speed operation, and low power consumption, the SN74LVC1G123DCUT from Texas Instruments is a reliable and efficient solution for designers looking to implement precise timing functions in their electronic systems. Its small package size and robust feature set make it a highly adaptable component for both industrial and consumer applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Texas Instruments
SN54123 RETRIGGERABLE MONOSTABLE / Monostable Multivibrator
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 149,330 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess