EN
  • EN
  • DE

78L08L-AB3-R

Part No 78L08L-AB3-R
Manufacturer UTC
Catalog Miscellaneous
Description 3-TERMINAL 0.1A POSITIVE VOLTAGE REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816003-78L08L-AB3-R
Ultra Librarian 3D Model Ultra Librarian 78L08L-AB3-R CAD Model

Description

The 78L08L-AB3-R is a positive voltage regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This is a linear voltage regulator that provides a stable +8V output voltage from a higher input voltage. Belonging to the 78Lxx series, it's widely utilized in diverse electronic circuits owing to its simplicity and economic viability.

Applications:

  • Microcontroller power supplies: Delivers a regulated 8V supply for microcontrollers requiring that voltage level.
  • Operational amplifier circuits: Powering operational amplifiers and related components that require an 8V supply.
  • Sensor circuits: Providing a consistent voltage source to sensors requiring an 8V supply for accurate and reliable readings.
  • Small electronic devices: Employed in various portable devices and consumer electronics requiring a regulated 8V power source.
  • DIY electronics projects: A preferred choice for hobbyists and students due to its ease of integration.

Features:

  • Fixed +8V output voltage: Maintains a stable and precise 8V output.
  • Output current up to 100mA: Suitable for applications needing a low current.
  • Internal thermal overload protection: Safeguards the regulator from damage caused by excessive heat.
  • Internal short-circuit current limiting: Limits the output current during short-circuit conditions, protecting the regulator and connected circuitry.
  • Output transistor safe-area compensation: Promotes stable operation and prevents damage to the output transistor.
  • Package: Typically available in packages like TO-92 or similar (verify the specific package from the datasheet using the AB3 designator).

Benefits:

  • Stable voltage supply: Delivers a consistent 8V output, ensuring reliable operation of linked circuits.
  • Overload protection: Guards against harm from excessive current or heat.
  • Simple to use: Requires minimal external components.
  • Cost-effective: A budget-friendly solution for creating a regulated 8V power supply.
  • Wide availability: Readily available from electronic component suppliers.

Technical Specifications:

  • Input Voltage Range: Up to 30V (check datasheet for the absolute maximum)
  • Output Voltage: +8V
  • Output Current: Up to 100mA
  • Package: Check the datasheet for the exact package (AB3 designation)
  • Operating Temperature Range: Typically 0°C to +125°C (check the datasheet)

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Others
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess