EN
  • EN
  • DE

TR/1206FA1-T

Part No TR/1206FA1-T
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 395455-TR/1206FA1-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TR/1206FA1-T CAD Model

Description

The TR/1206FA1-T is a fast-acting surface mount fuse manufactured by Eaton Bussmann. It's designed to protect electronic circuits from overcurrent conditions. This fuse is commonly used in various applications where quick response to fault currents is crucial to prevent damage to sensitive components. Its 1206 package size provides a good balance between size and performance.

Applications

  • Power supplies: Provides overcurrent protection for DC/DC converters and AC/DC adapters.
  • LCD Monitors: Protection of backlight inverters and power management circuits.
  • Solid State Drives (SSDs): Protecting the sensitive electronic components within the drive.
  • Industrial Controls: Overcurrent protection for industrial sensors and control systems.
  • LED Lighting: Protecting the LED drivers from overcurrent and short circuit events.

Features

  • Fast-Acting: Quickly interrupts the circuit in response to an overcurrent condition.
  • Surface Mount Design: Facilitates automated assembly on printed circuit boards (PCBs).
  • 1206 Package Size: Provides a balance between size and performance.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.
  • High Interrupting Rating: Capable of safely interrupting high fault currents.

Benefits

  • Protects Sensitive Components: Prevents damage from overcurrent events.
  • Minimizes Downtime: Fast response reduces circuit interruption time.
  • Enhances Product Reliability: Ensures consistent performance by protecting against overcurrent.
  • Easy to Integrate: Surface mount design simplifies assembly and reduces manufacturing costs.
  • Meets Industry Standards: Ensures compliance with safety and environmental regulations.

Specifications

The TR/1206FA1-T fuse has a current rating of 1A and a voltage rating of 32V. Its interrupting rating is 50A at 32VDC. The operating temperature range is typically -55°C to +125°C. It features a ceramic body and a silver fusing element. The 1206 package measures 3.2mm x 1.6mm.

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 175A 32VDC AUTO LINK
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 40MA 250VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 3AB 3AG
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1097 $58.1410
1,285+ $0.0901 $115.7785
1,975+ $0.0878 $173.4050
2,740+ $0.0843 $230.9820
3,525+ $0.0820 $289.0500
4,690+ $0.0739 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 81,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess