EN
  • EN
  • DE

SN74LVC1G08DPWR

Part No SN74LVC1G08DPWR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP 4X2SON / Single 2-Input Positive-AND Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Logic Type AND Gate
Number of Circuits 1
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Max Propagation Delay at V, Max CL 4ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 4-X2SON (0.8x0.8)
Manufacturer Package 4-XFDFN Exposed Pad
Part Number Series 74LVC1G08
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807264-SN74LVC1G08DPWR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G08DPWR CAD Model

Description

SN74LVC1G08DPWR Single 2-Input Positive-AND Gate from Texas Instruments

The SN74LVC1G08DPWR from Texas Instruments is a high-performance, single 2-input positive-AND gate integrated circuit, designed for optimal functionality in a variety of electronic applications. Fabricated with advanced silicon-gate CMOS technology, it offers the significant advantage of low power consumption while maintaining high-speed operation. This logic gate is part of the LVC family, which is known for its robustness and compatibility with a wide range of voltage levels.

This device comes in a compact 8-pin TSSOP (Thin-Shrink Small Outline Package) that is ideal for space-constrained applications. The SN74LVC1G08DPWR operates over a wide voltage range of 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. This feature allows for seamless integration into mixed-voltage systems without the need for level-shifting solutions, simplifying design and reducing overall system complexity.

With its ability to perform the Boolean function Y = A • B in positive logic, the SN74LVC1G08DPWR is a fundamental building block in digital circuits. Its Ioff circuitry provides partial Power-down mode operation, which helps prevent damaging current backflow through the device when it is powered down. Additionally, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions.

The SN74LVC1G08DPWR also boasts excellent drive capabilities, with outputs that can source or sink up to 32 mA at 3.3V, providing sufficient current for most low-power applications. Its low input capacitance and high-impedance inputs contribute to a reduced loading effect on the circuits driving the inputs, which translates to lower power consumption and faster signal propagation.

With its combination of low power, high speed, and broad voltage compatibility, the SN74LVC1G08DPWR is an excellent choice for designers looking to incorporate a reliable and efficient AND gate function into their digital logic systems, whether it's for consumer electronics, computing devices, or industrial control systems.

As with all Texas Instruments components, the SN74LVC1G08DPWR is manufactured to high-quality standards, ensuring dependable performance and longevity in your electronic projects.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1468 $50.6460
835+ $0.1204 $100.5340
1,290+ $0.1167 $150.5430
1,775+ $0.1129 $200.3975
2,295+ $0.1091 $250.3845
3,065+ $0.0979 $300.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 255,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess