The SN74LVC1G08DBV is a high-performance, single 2-input positive-AND gate integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. Manufactured with advanced silicon-gate CMOS technology, it ensures low power consumption while maintaining high-speed operation. This makes the SN74LVC1G08DBV an ideal choice for battery-operated and power-sensitive systems.
Key Features:
- Logic Type: 2-Input AND Gate
- Supply Voltage Range: 1.65 V to 5.5 V, accommodating a broad range of applications from low-voltage portable devices to standard 5V logic systems.
- Operating Temperature: -40°C to +125°C, suitable for industrial and automotive applications where extreme temperatures are common.
- Output Drive Capability: Capable of driving up to 32 mA at 5 V, providing sufficient current for most logic-level loads.
- Logic Level Compatibility: Inputs accept TTL logic levels, which means it can easily interface with older logic families.
- Package Type: The DBV package is a small-outline transistor package that is compact and suitable for space-constrained applications.
- RoHS Compliant: Meets environmental standards, ensuring that the product is free of hazardous substances.
Applications:
The SN74LVC1G08DBV is versatile and can be used in various applications, including:
- Servers
- Networking equipment
- Personal electronics
- Embedded systems
- Signal processing
Additional Information:
The SN74LVC1G08DBV offers enhanced system-level ESD protection, which safeguards the device against electrostatic discharges that can occur during handling or operation. Its low input capacitance also minimizes power dissipation, further contributing to the efficiency of the overall system. With its balanced propagation delays and low operational and standby power consumption, this AND gate is a reliable and energy-efficient solution for modern electronic circuits.
For more detailed specifications, application notes, and support documentation, please visit the Texas Instruments official website or contact their support team.