EN
  • EN
  • DE

SN74LVC16245AZRDR

Part No SN74LVC16245AZRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 54BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74LVC16
Other Names -296-16884-1,-SN74LVC16245AZRDRR,296-16884-6,296-16884-2,296-16884-1,296-16884-6R,-296-16884-1
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259313-SN74LVC16245AZRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVC16245AZRDR CAD Model

Description

The SN74LVC16245A device from Texas Instruments is a 16-bit non-inverting bus transceiver designed to provide high-speed, low-power data transfer between two buses. The device is fabricated with an advanced BiCMOS technology to achieve optimal performance and reliability.

Key Features

  • Operational Voltage: The transceiver operates at a voltage range of 1.65 V to 3.6 V, making it compatible with various low-voltage applications.
  • High-Speed Data Transfer: With a maximum data rate of up to 240 Mbps, it is ideal for high-speed data transfer requirements.
  • Low Power Consumption: The device is designed for low power consumption with a typical ICC of only 10 μA max.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, allowing for bus arbitration without the need for external components.
  • Bus-Hold Data Inputs: Inputs maintain the last state when not driven, eliminating the need for external pull-up/pull-down resistors.
  • Flow-Through Architecture: The pinout arrangement facilitates easy PCB layout and reduces signal skew.

Applications

The SN74LVC16245A is suitable for a wide range of applications, including:

  • Memory Interfacing
  • Data Communication
  • Signal Bridging
  • Bus Management
  • Microprocessor/Microcontroller Interfacing

Package and Reliability

The device is available in a 48-pin TSSOP (Thin Shrink Small Outline Package) designated as the AZRDR package. This compact package is ideal for space-constrained applications. Texas Instruments ensures high reliability and performance, which is reflected in the extensive testing and qualification of their products.

Environmental Compliance

The SN74LVC16245A is RoHS compliant and supports the Texas Instruments commitment to green manufacturing processes and environmental stewardship.

Ordering Information

For ordering, the full product name is SN74LVC16245AZRDR. For detailed information regarding pricing, bulk orders, and lead times, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $145.5224 $145.5224
2+ $140.6717 $281.3434
3+ $126.1195 $378.3585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,025 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess